Jergens, Inc. Padded Straps 37107

Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Padded Straps - 37107 - Jergens, Inc.
Cleveland, OH, United States
Padded Straps
37107
Padded Straps 37107
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 37107
Product Name Padded Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Forged Adjustable Clamps - 19104 - Jergens, Inc.
Specs
Material Steel; 1137 Forged Steel, Heat Treated
Load Limit 11850 lbs (5374 kg)
View Details
ZPS HYD Installation Clamping Modules - 480228 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details
Radius Swing Clamp Assemblies - 14125 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
ID Expansion Clamps - 68832 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 2501 lbs (1134 kg)
View Details