Jergens, Inc. Fine Pitch Steel Heel Straps 46840

Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Heel Straps - 46840 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Heel Straps
46840
Fine Pitch Steel Heel Straps 46840
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46840
Product Name Fine Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13212 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1500 lbs (680 kg)
View Details
OK-Vise® Machinable Jaw Clamps - FK2-VT+5 - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - FK2-VT+5S - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details