Jergens, Inc. Swing Clamps 60686

Description
Jergens Swing Clamps are designed to swing 80° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The clamping arm may be positioned to swing either to the left or right by repositioning one cap screw. The right-hand swing is standard. Right or Left-Hand Swing Clamping Force: 4800 lbs. Operates in any position The clamp arm has 1/4" of vertical travel Can be used with flood coolant Note: Swing Clamps are built to operate on pre-fill systems allowing much larger circuits to be used. To use a Swing Clamp with a standard booster or with any other power source you must use the Flow Limit Valve.
Request a Quote Datasheet
Description
Jergens Swing Clamps are designed to swing 80° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The clamping arm may be positioned to swing either to the left or right by repositioning one cap screw. The right-hand swing is standard. Right or Left-Hand Swing Clamping Force: 4800 lbs. Operates in any position The clamp arm has 1/4" of vertical travel Can be used with flood coolant Note: Swing Clamps are built to operate on pre-fill systems allowing much larger circuits to be used. To use a Swing Clamp with a standard booster or with any other power source you must use the Flow Limit Valve.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamps - 60686 - Jergens, Inc.
Cleveland, OH, United States
Swing Clamps
60686
Swing Clamps 60686
Jergens Swing Clamps are designed to swing 80° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The clamping arm may be positioned to swing either to the left or right by repositioning one cap screw. The right-hand swing is standard. Right or Left-Hand Swing Clamping Force: 4800 lbs. Operates in any position The clamp arm has 1/4" of vertical travel Can be used with flood coolant Note: Swing Clamps are built to operate on pre-fill systems allowing much larger circuits to be used. To use a Swing Clamp with a standard booster or with any other power source you must use the Flow Limit Valve.

Jergens Swing Clamps are designed to swing 80° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The clamping arm may be positioned to swing either to the left or right by repositioning one cap screw. The right-hand swing is standard.

  • Right or Left-Hand Swing
  • Clamping Force: 4800 lbs.
  • Operates in any position
  • The clamp arm has 1/4" of vertical travel
  • Can be used with flood coolant

Note: Swing Clamps are built to operate on pre-fill systems allowing much larger circuits to be used. To use a Swing Clamp with a standard booster or with any other power source you must use the Flow Limit Valve.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 60686
Product Name Swing Clamps
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Long Bushing Revolving Clamp Assemblies - 35103 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Large Toe Clamps - 46977 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
ZPS PNEU Installation Clamping Modules - 480202 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details
Large Toe Clamps - 46928 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details