Jergens, Inc. Long Bushing Revolving Clamp Assemblies 35103

Description
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet
Description
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Bushing Revolving Clamp Assemblies - 35103 - Jergens, Inc.
Cleveland, OH, United States
Long Bushing Revolving Clamp Assemblies
35103
Long Bushing Revolving Clamp Assemblies 35103
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60

Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material: Malleable ASTM A47, GR32510
  • Finish: Black Oxide
  • Bushings: Hardened & Ground RC 56-60
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 35103
Product Name Long Bushing Revolving Clamp Assemblies
Material Malleable ASTM A47, GR32510
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Self-Adjustable Jaw Clamps - DK2-VT-B - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
Micro™ Clamps - 68511 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 6000 lbs (2721 kg)
View Details
Coarse Pitch Steel Heel Straps - 46814 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Swing Style Radius Nose Straps - 36727 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Hook / Swing Clamp
Clamp Straps Strap Only
View Details