Jergens, Inc. ZPS PNEU Installation Clamping Modules 480202

Description
Jergens ZPS PNEU Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): The installation clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.
Request a Quote Datasheet
Description
Jergens ZPS PNEU Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): The installation clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS PNEU Installation Clamping Modules - 480202 - Jergens, Inc.
Cleveland, OH, United States
ZPS PNEU Installation Clamping Modules
480202
ZPS PNEU Installation Clamping Modules 480202
Jergens ZPS PNEU Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): The installation clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.

Jergens ZPS PNEU Installation Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets.
Features, Benefits, & Product Specifications:

  • Pneumatic unlocking
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)
  • Installation diagrams available on request

Note(s):
The installation clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480202
Product Name ZPS PNEU Installation Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68507 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 2000 lbs (907 kg)
View Details
Large Toe Clamps - 46977 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
Micro™ Machinable Fixture Clamps - 68625 - Jergens, Inc.
Specs
Load Limit 2001 lbs (907 kg)
View Details
Micro™ Toe T-Slot Clamps - 68744 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details