Jergens, Inc. Large Toe Clamps 46928

Description
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet
Description
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Toe Clamps - 46928 - Jergens, Inc.
Cleveland, OH, United States
Large Toe Clamps
46928
Large Toe Clamps 46928
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.

Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Case hardened for maximum wear
  • Steel toe and a special washer are included with each clamp
  • Slotted for 1/2" or M12 cap screws
  • 3° taper prevents back-off

Note(s):
5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46928
Product Name Large Toe Clamps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46836 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Micro™ Clamps - 68513 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Expanding Clamps - 68712 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 1499 lbs (680 kg)
View Details
Radius Swing Clamp Assemblies - 14131 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details