Jergens, Inc. Large Toe Clamps 46977

Description
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet
Description
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Toe Clamps - 46977 - Jergens, Inc.
Cleveland, OH, United States
Large Toe Clamps
46977
Large Toe Clamps 46977
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.

Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Case hardened for maximum wear
  • Steel toe and a special washer are included with each clamp
  • Slotted for 1/2" or M12 cap screws
  • 3° taper prevents back-off

Note(s):
5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46977
Product Name Large Toe Clamps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Long Bushing Revolving Clamp Assemblies - 35106 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Low Profile Clamps - 13213 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 400 lbs (181 kg)
View Details
Short Bushing Revolving Clamp Assemblies - 35104 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Strap Pads - 17110 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Steel
Clamp Straps Strap Only
View Details