Jergens, Inc. Narrow 4" (100 mm) Hydraulic Production Vises 49487

Description
Narrow 4" (100 mm) Hydraulic Production Vises Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs (2,100 kgs) of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet
Description
Narrow 4" (100 mm) Hydraulic Production Vises Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs (2,100 kgs) of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow 4
Cleveland, OH, United States
Narrow 4" (100 mm) Hydraulic Production Vises
49487
Narrow 4" (100 mm) Hydraulic Production Vises 49487
Narrow 4" (100 mm) Hydraulic Production Vises Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs (2,100 kgs) of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base

Narrow 4" (100 mm) Hydraulic Production Vises

Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Internal hydraulics
  • 4,700 lbs (2,100 kgs) of clamping force
  • Operates on lower input pressure
  • Supplied with fully machineable & reversible aluminum soft jaws
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Openings allow chips to flow out of the vise base
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49487
Product Name Narrow 4" (100 mm) Hydraulic Production Vises
Vise Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Ball Lock® 150mm Hydraulic Production Vises - 69486 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 61.74 lbs (28 kg)
View Details