Jergens, Inc. 6" Jergens BOCK Brand Interlocking Base TV6S

Description
Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. Features, Benefits, & Product Specifications: Hard-coated machined aluminum base Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets * Recommended Maximum Maximum Clamping Range With Shaped Jaws:
Request a Quote Datasheet
Description
Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. Features, Benefits, & Product Specifications: Hard-coated machined aluminum base Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets * Recommended Maximum Maximum Clamping Range With Shaped Jaws:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cleveland, OH, United States
6" Jergens BOCK Brand Interlocking Base
TV6S
6" Jergens BOCK Brand Interlocking Base TV6S
Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. Features, Benefits, & Product Specifications: Hard-coated machined aluminum base Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, and jaw support Supplied with fully machineable and reversible aluminum soft jaws Alternate Jaws: Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers: -H for jaw carrier set with hardened steel inserts -S for machineable steel jaws -T for extra tall aluminum jaws sets -W for extra wide aluminum jaw sets * Recommended Maximum Maximum Clamping Range With Shaped Jaws:

Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other.
Features, Benefits, & Product Specifications:

  • Hard-coated machined aluminum base
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, and jaw support
  • Supplied with fully machineable and reversible aluminum soft jaws

Alternate Jaws:
Alternate jaw types can be ordered with the vise base by adding the following suffix to the part numbers:

  • -H for jaw carrier set with hardened steel inserts
  • -S for machineable steel jaws
  • -T for extra tall aluminum jaws sets
  • -W for extra wide aluminum jaw sets

* Recommended Maximum
Maximum Clamping Range With Shaped Jaws:

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number TV6S
Product Name 6" Jergens BOCK Brand Interlocking Base
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
Universal 6
Specs
Vise Type Universal Vise
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
Ball Lock® 100mm Self-Centering Vises - 69405SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 37.48 lbs (17 kg)
View Details