Jergens, Inc. 6" Heavy Duty Milling Vise JD690

Description
Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and accuracy on every job. Narrow body style to allow more vises on a machine table. The bearing pack has been relocated to reduce oil/water/chip leakage into the vise body. Ball bearings make the pack more stable, stronger under pressure, and able to withstand the knock of a handle without breaking. Spherical segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body during clamping. Chip evacuation: Straight through the body on sides and ends. Locations strategically chosen to not reduce body strength
Request a Quote
Description
Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and accuracy on every job. Narrow body style to allow more vises on a machine table. The bearing pack has been relocated to reduce oil/water/chip leakage into the vise body. Ball bearings make the pack more stable, stronger under pressure, and able to withstand the knock of a handle without breaking. Spherical segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body during clamping. Chip evacuation: Straight through the body on sides and ends. Locations strategically chosen to not reduce body strength
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6
Cleveland, OH, United States
6" Heavy Duty Milling Vise
JD690
6" Heavy Duty Milling Vise JD690
Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and accuracy on every job. Narrow body style to allow more vises on a machine table. The bearing pack has been relocated to reduce oil/water/chip leakage into the vise body. Ball bearings make the pack more stable, stronger under pressure, and able to withstand the knock of a handle without breaking. Spherical segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body during clamping. Chip evacuation: Straight through the body on sides and ends. Locations strategically chosen to not reduce body strength

Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and accuracy on every job.

  • Narrow body style to allow more vises on a machine table.
  • The bearing pack has been relocated to reduce oil/water/chip leakage into the vise body.
  • Ball bearings make the pack more stable, stronger under pressure, and able to withstand the knock of a handle without breaking.
  • Spherical segment creates all-directional alignment and reduces jaw lift for improved performance
  • Spindle does not protrude past the end of the body.
  • Brush seal design.
  • Stationary Jaw: 4 bolt stationary design reduces lift.
  • Pull-type design: Reduces stress on body during clamping.
  • Chip evacuation: Straight through the body on sides and ends. Locations strategically chosen to not reduce body strength
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number JD690
Product Name 6" Heavy Duty Milling Vise
Vise Features Heavy-duty
Unlock Full Specs
to access all available technical data

Similar Products

QLS Mount - QLS-DV28.6 - Jergens, Inc.
Specs
Weight 6.9 lbs (3.13 kg)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 2.2 inch (55.88 mm)
Jaw Width 2.5 inch (63.5 mm)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 31 lbs (14.06 kg)
View Details
Universal 4
Specs
Vise Type Universal Vise
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
View Details