Jergens, Inc. Ball Lock® 150 mm Self-Centering Vises 69406SC

Description
Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet
Description
Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® 150 mm Self-Centering Vises
69406SC
Ball Lock® 150 mm Self-Centering Vises 69406SC
Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws

Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Provide quick, simple fixturing for concentric machining of different sized workpieces
  • Adjustable gib design increases accurracy
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Supplied with fully machineable & reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 69406SC
Product Name Ball Lock® 150 mm Self-Centering Vises
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 4
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Modular Mini Vises - 46721 - Jergens, Inc.
Specs
Material Steel; C-1018 Steel
View Details
Short 6
Specs
Specialty Jaws Soft Material Jaws
Weight 45 lbs (20.41 kg)
View Details
Quick-Loc™ 96mm Mount - QL-DV28.6-96 - Jergens, Inc.
Specs
Weight 7.6 lbs (3.45 kg)
View Details