Jergens, Inc. Universal 6" (150 mm) Self-Centering Vises 49472SC

Description
Universal 6" (150 mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet
Description
Universal 6" (150 mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal 6
Cleveland, OH, United States
Universal 6" (150 mm) Self-Centering Vises
49472SC
Universal 6" (150 mm) Self-Centering Vises 49472SC
Universal 6" (150 mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws

Universal 6" (150 mm) Self-Centering Vises

Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Provide quick, simple fixturing for concentric machining of different sized workpieces
  • Adjustable gib design increases accurracy
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Supplied with fully machineable & reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49472SC
Product Name Universal 6" (150 mm) Self-Centering Vises
Vise Type Universal Vise
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 100mm Self-Centering Vises - 69405SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 37.48 lbs (17 kg)
View Details
QLS Mount - QLS-DV28.6 - Jergens, Inc.
Specs
Weight 6.9 lbs (3.13 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Universal 4
Specs
Vise Type Universal Vise
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
View Details