Interpower Replacement Fuse for British Plug. 81400890

Description
Current Rating: 13A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: See remarks Color: Brown CE Marking: no REMARKS: Material: Ceramic tube-end caps:silver-plated copper. *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.
Request a Quote
Description
Current Rating: 13A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: See remarks Color: Brown CE Marking: no REMARKS: Material: Ceramic tube-end caps:silver-plated copper. *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Replacement Fuse for British Plug. - 81400890 - Interpower
Oskaloosa, IA, United States
Replacement Fuse for British Plug.
81400890
Replacement Fuse for British Plug. 81400890
Current Rating: 13A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: See remarks Color: Brown CE Marking: no REMARKS: Material: Ceramic tube-end caps:silver-plated copper. *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.

Current Rating: 13A

Voltage Rating: 240VAC

Temperature Rating: 35ºC Max*

Fuse Type: BS 1362

Fuse Size: 25.4mm

Breaking Capacity: 6000A

General Material: See remarks

Color: Brown

CE Marking: no

REMARKS: Material: Ceramic tube-end caps:silver-plated copper. *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81400890
Product Name Replacement Fuse for British Plug.
Fuse Material See remarks
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details