Interpower International Fuse Quick Acting 1A 81411421

Description
Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°ºC Ambient air temperature.
Request a Quote
Description
Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°ºC Ambient air temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Quick Acting 1A - 81411421 - Interpower
Oskaloosa, IA, United States
International Fuse Quick Acting 1A
81411421
International Fuse Quick Acting 1A 81411421
Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°ºC Ambient air temperature.

Current Rating: 1A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Fuse Type: Quick Acting

Fuse Size: 5x20mm

Breaking Capacity: 35A Low breaking

General Material: Glass

Color: Clear

CE Marking: yes

REMARKS: -55°ºC to 125°ºC Ambient air temperature.

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81411421
Product Name International Fuse Quick Acting 1A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details