Interpower North American Fuse Time Delay 2A 813MDA-2

Description
NOTE: This is an Obsolete Part Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 100A General Material: Brass Ceramic Color: White CE Marking: no
Request a Quote
Description
NOTE: This is an Obsolete Part Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 100A General Material: Brass Ceramic Color: White CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Oskaloosa, IA, United States
North American Fuse Time Delay 2A
813MDA-2
North American Fuse Time Delay 2A 813MDA-2
NOTE: This is an Obsolete Part Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 100A General Material: Brass Ceramic Color: White CE Marking: no

NOTE: This is an Obsolete Part

Current Rating: 2A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Time Delay

Fuse Size: ¼" x 1¼"

Breaking Capacity: 100A

General Material: Brass Ceramic

Color: White

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813MDA-2
Product Name North American Fuse Time Delay 2A
Fuse Material Ceramic; Brass Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details