Interpower International Fuse Time Lag 2A 81412501

Description
NOTE: This part is not available for sale Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°º Ambient air temperature.
Request a Quote
Description
NOTE: This part is not available for sale Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°º Ambient air temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Time Lag 2A - 81412501 - Interpower
Oskaloosa, IA, United States
International Fuse Time Lag 2A
81412501
International Fuse Time Lag 2A 81412501
NOTE: This part is not available for sale Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°º Ambient air temperature.

NOTE: This part is not available for sale

Current Rating: 2A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Fuse Type: Time Lag

Fuse Size: 5x20mm

Breaking Capacity: 35A Low breaking

General Material: Glass

Color: Clear

CE Marking: yes

REMARKS: -55°ºC to 125°º Ambient air temperature.

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81412501
Product Name International Fuse Time Lag 2A
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details