Interpower North American Fuse Time Delay 1A 813MDA-1

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Brass Ceramic Color: White CE Marking: no
Request a Quote
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Brass Ceramic Color: White CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Oskaloosa, IA, United States
North American Fuse Time Delay 1A
813MDA-1
North American Fuse Time Delay 1A 813MDA-1
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Brass Ceramic Color: White CE Marking: no

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Current Rating: 1A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Time Delay

Fuse Size: ¼" x 1¼"

Breaking Capacity: 35A

General Material: Brass Ceramic

Color: White

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813MDA-1
Product Name North American Fuse Time Delay 1A
Fuse Material Ceramic; Brass Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details