Intellisense Microelectronics Ltd. CMOS Line Sensor IC for Triangulation BGS ISL700_64A

Description
1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement, including background suppression(BGS), foreground suppression(FGS), programmable windowing mode, dual-mode distance/background learning mode, and diffuse-reflective sensing with background suppression. Multiple on-chip parameters are programmable,providi ng a wide adjustable dynamic range and enabling per-application optimization. Sensor configuration supports push-button setup, teach-in, and IO-Link and other interface such as RS232/485, I2C. 2. Product Features • Highly integrated CMOS photoelectric sensor with 64 PDs and on-chip processing to implement triangulation-based distance measurement. • Programmable clocking to run multiple sensors side-by-side at different phases/frequencies without mutual interference. • Robust anti-interference capability; • Built in CLOSE_PLS (disable the emitter driver). With emission OFF, measure outputs to detect external interference and set corresponding anti-interference algorithms. • Pin SW_OUT provides the per-PD analog output in phase with PLS. You can compare it with a comparator and cross-check phase against the PLS (emitter) signal; if out-of-phase,externa l interference is indicated. • Fixed check bits in the shift register at bit ranges (3:0), (23:20), and (51:48). If these values change during use, STS goes LOW→HIGH to signal a sensor error; incoming data are CRC-checked. • Programmable LED driver (0-255) to provide a wide optical dynamic range. • External clock inputs via Ext_slxglk and Ext_clk_hf allow adjusting PLS pulse width, duty cycle, and frequency. Supports up to 200 kHz PLS and 1 us pulse width. • Programmable gain enabling a very large dynamic range: (1-16)x(2-32)x(2-32) x(0.9-3.2). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Triangulation-based background suppression (BGS) • Foreground suppression (FGS) • Programmable distance windowing • Dual-mode distance/background learning • Diffuse-reflective sensing with background suppression 4. Size:5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet
Description
1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement, including background suppression(BGS), foreground suppression(FGS), programmable windowing mode, dual-mode distance/background learning mode, and diffuse-reflective sensing with background suppression. Multiple on-chip parameters are programmable,providi ng a wide adjustable dynamic range and enabling per-application optimization. Sensor configuration supports push-button setup, teach-in, and IO-Link and other interface such as RS232/485, I2C. 2. Product Features • Highly integrated CMOS photoelectric sensor with 64 PDs and on-chip processing to implement triangulation-based distance measurement. • Programmable clocking to run multiple sensors side-by-side at different phases/frequencies without mutual interference. • Robust anti-interference capability; • Built in CLOSE_PLS (disable the emitter driver). With emission OFF, measure outputs to detect external interference and set corresponding anti-interference algorithms. • Pin SW_OUT provides the per-PD analog output in phase with PLS. You can compare it with a comparator and cross-check phase against the PLS (emitter) signal; if out-of-phase,externa l interference is indicated. • Fixed check bits in the shift register at bit ranges (3:0), (23:20), and (51:48). If these values change during use, STS goes LOW→HIGH to signal a sensor error; incoming data are CRC-checked. • Programmable LED driver (0-255) to provide a wide optical dynamic range. • External clock inputs via Ext_slxglk and Ext_clk_hf allow adjusting PLS pulse width, duty cycle, and frequency. Supports up to 200 kHz PLS and 1 us pulse width. • Programmable gain enabling a very large dynamic range: (1-16)x(2-32)x(2-32) x(0.9-3.2). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Triangulation-based background suppression (BGS) • Foreground suppression (FGS) • Programmable distance windowing • Dual-mode distance/background learning • Diffuse-reflective sensing with background suppression 4. Size:5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Line Sensor IC for Triangulation BGS - ISL700_64A - Intellisense Microelectronics Ltd.
Xiamen, China
CMOS Line Sensor IC for Triangulation BGS
ISL700_64A
CMOS Line Sensor IC for Triangulation BGS ISL700_64A
1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement, including background suppression(BGS), foreground suppression(FGS), programmable windowing mode, dual-mode distance/background learning mode, and diffuse-reflective sensing with background suppression. Multiple on-chip parameters are programmable,providi ng a wide adjustable dynamic range and enabling per-application optimization. Sensor configuration supports push-button setup, teach-in, and IO-Link and other interface such as RS232/485, I2C. 2. Product Features • Highly integrated CMOS photoelectric sensor with 64 PDs and on-chip processing to implement triangulation-based distance measurement. • Programmable clocking to run multiple sensors side-by-side at different phases/frequencies without mutual interference. • Robust anti-interference capability; • Built in CLOSE_PLS (disable the emitter driver). With emission OFF, measure outputs to detect external interference and set corresponding anti-interference algorithms. • Pin SW_OUT provides the per-PD analog output in phase with PLS. You can compare it with a comparator and cross-check phase against the PLS (emitter) signal; if out-of-phase,externa l interference is indicated. • Fixed check bits in the shift register at bit ranges (3:0), (23:20), and (51:48). If these values change during use, STS goes LOW→HIGH to signal a sensor error; incoming data are CRC-checked. • Programmable LED driver (0-255) to provide a wide optical dynamic range. • External clock inputs via Ext_slxglk and Ext_clk_hf allow adjusting PLS pulse width, duty cycle, and frequency. Supports up to 200 kHz PLS and 1 us pulse width. • Programmable gain enabling a very large dynamic range: (1-16)x(2-32)x(2-32) x(0.9-3.2). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Triangulation-based background suppression (BGS) • Foreground suppression (FGS) • Programmable distance windowing • Dual-mode distance/background learning • Diffuse-reflective sensing with background suppression 4. Size:5*5mm For more details, please contact us: sales@chinasensors.c om.cn

1. Product Overview
The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement, including background suppression(BGS), foreground suppression(FGS), programmable windowing mode, dual-mode distance/background learning mode, and diffuse-reflective sensing with background suppression. Multiple on-chip parameters are programmable,providing a wide adjustable dynamic range and enabling per-application optimization. Sensor configuration supports push-button setup, teach-in, and IO-Link and other interface such as RS232/485, I2C.
2. Product Features
• Highly integrated CMOS photoelectric sensor with 64 PDs and on-chip processing to implement triangulation-based distance measurement.
• Programmable clocking to run multiple sensors side-by-side at different phases/frequencies without mutual interference.
• Robust anti-interference capability;
• Built in CLOSE_PLS (disable the emitter driver). With emission OFF, measure outputs to detect external interference and set corresponding anti-interference algorithms.
• Pin SW_OUT provides the per-PD analog output in phase with PLS. You can compare it with a comparator and cross-check phase against the PLS (emitter) signal; if out-of-phase,external interference is indicated.
• Fixed check bits in the shift register at bit ranges (3:0), (23:20), and (51:48). If these values change during use, STS goes LOW→HIGH to signal a sensor error; incoming data are CRC-checked.
• Programmable LED driver (0-255) to provide a wide optical dynamic range.
• External clock inputs via Ext_slxglk and Ext_clk_hf allow adjusting PLS pulse width, duty cycle, and frequency. Supports up to 200 kHz PLS and 1 us pulse width.
• Programmable gain enabling a very large dynamic range: (1-16)x(2-32)x(2-32)x(0.9-3.2).
3. Typical Applications
Programmable Smart Photoelectric sensor such as:
• Triangulation-based background suppression (BGS)
• Foreground suppression (FGS)
• Programmable distance windowing
• Dual-mode distance/background learning
• Diffuse-reflective sensing with background suppression
4. Size:5*5mm
For more details, please contact us: sales@chinasensors.com.cn

Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number ISL700_64A
Product Name CMOS Line Sensor IC for Triangulation BGS
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details