Intellisense Microelectronics Ltd. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| • The ISL500KE is a highly integrated CMOS photo IC, widely used in diffuse reflection, cross beam curtain, through beam curtain, and similar applications • The chip integrates the following... | |
| 1. Product overview • The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analo g chain with sample-and-hold... | |
| 1. Product Overview The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background... | |
| 1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric... | |
| Features: 6mm slot width With operation indicator Low power consumption Light on or dark on switchable Designed for the detection of small parts | |
| Features: 6mm slot width With operation indicator Low power consumption Light on or dark on switchable Designed for the detection of small parts Power supply reverse polarity protection, output short-circuit... | |
| Features: Can replace fiber optic sensors, cables can be bent freely M6 small size, fully threaded structure for easy installation Rejection of ambient/DC light/interference using built in digital filter Power... | |
| Features: Co-axial M8 diffuse reflective photoelectric sensor Small laser beam spot f1mm Able to detect tiny objects, such as metallic wires and semiconductor chips Adjustable distance Switch light on or... | |
| Features: Distance adjustment: auto-set (long press button), adjustment by steps using up and down buttons Light on or dark on settable Diffuse reflective, retro-reflective available Suitable for transparent object detection... | |
| Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter The smallest cylindrical photoelectric sensor in the industry Miniature rugged... | |
| Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment Ideal... | |
| Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using with built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment... | |
| Features: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop counting High performance ASIC with built-in amplifier Fast response time... | |
| IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment. | |
| Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and... | |
| Product features: Mechanically adjusted BGS sensor using ISL7002A,a two-pixel photo ASIC specially designed for BGS Sensor Unaffected by background color Adjustable sensing distance: 30~300mm Light on or dark on switchable... | |
| Product features: Sensing areas: 20*20mm/20*30mm/30*4 0mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off... | |
| Product features: Using our innovative multi-element triangulation optical sensor ASIC Sensing distance adjustment by wire Black/white difference: ±1.5mm Miniature BGS senor, suitable for narrow space Power on delay, Reverse polarity... | |
| The E3FA series cylindrical photoelectric sensors feature IMS's proprietary ASIC to ensure excellent performances in high noise environment. The sensors are available in sensitivity adjustment and light on and dark... | |
| The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in... | |
| The E3TA series Ø18 mm cylindrical photoelectric sensors with IO-LINK function meet the requirements of industry 4.0. Auto-adjustment of sensing distance is available by teach-in or remote teach-in function, which... | |
| The E3Z-T series photoelectric sensors features time on delay and off delay function. They are available in front mounting using M18 nut or side mounting using M3 bolt screw and... | |
| The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. • The chip integrates the following features: PD photodiode receiver LED... | |
| This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C... | |
| 1. Distance adjustment: Auto-set(long press button), teach-in by wire, adjustment by steps using up and down buttons 2. Light on or dark on settable 3. Settable on-delay time and off-delay... |