Intellisense Microelectronics Ltd. High speed frame counting sensor DS series IMS.DS2020

Description
Product features: Sensing areas: 20*20mm/20*30mm/30*4 0mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting Solid metal housing to improve life expectancy NPN or PNP output possible Fast response time 1ms Sensitivity adjustment via potentiometer Plug connection Application: Counting tablets, nuts, buttons......
Request a Quote Datasheet
Description
Product features: Sensing areas: 20*20mm/20*30mm/30*4 0mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting Solid metal housing to improve life expectancy NPN or PNP output possible Fast response time 1ms Sensitivity adjustment via potentiometer Plug connection Application: Counting tablets, nuts, buttons......
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Xiamen, China
High speed frame counting sensor DS series
IMS.DS2020
High speed frame counting sensor DS series IMS.DS2020
Product features: Sensing areas: 20*20mm/20*30mm/30*4 0mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting Solid metal housing to improve life expectancy NPN or PNP output possible Fast response time 1ms Sensitivity adjustment via potentiometer Plug connection Application: Counting tablets, nuts, buttons......

Product features:



  • Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm
  • High resolution: φ1.5mm/φ2mm/φ3mm
  • Suitable for all types of materials, metal or non-metal, liquid drop
  • Volume calculation for broken pill rejection
  • On delay and off delay time adjustable to meet irregular objects counting
  • Solid metal housing to improve life expectancy
  • NPN or PNP output possible
  • Fast response time 1ms
  • Sensitivity adjustment via potentiometer
  • Plug connection
    Application:
    Counting tablets, nuts, buttons......
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.DS2020
Product Name High speed frame counting sensor DS series
Body Shape Slot; Other; Frame
Unlock Full Specs
to access all available technical data

Similar Products

Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details