Intellisense Microelectronics Ltd. Programmable CMOS Optical Sensor IC ISL700D_SRE

Description
1. Product overview • The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analo g chain with sample-and-hold (S/H), and configuration registers with CRC guard. • lSL700DE outputs an analog voltage at SH_OUT that represents the averaged reflective signal (two emission periods by default)enabling microcontrollers with ADC to implement dynamic range adjustment, anti-interference algorithm, thresholds setting, teach-in etc advanced function in compact sensors. • Fabricated in an AEC-Q100-qualified foundry, ISL700DE delivers long term stability and reliability • An external clock can be used to adjust the emitter frequency, pulse width, and duty cycle; multiple sensors can operate side-by-side via frequency programming or sensor to sensor synchronization. Programmable parameters include LED drive voltage, multi-stage gain, internal clock selection, and mode settings. Short-circuit protection,start-up delay, and error reporting(STS) are integrated. 2. Key Featurese • Analog output for microcontroller ADC; SW_OUT output the in-phase output pulse signal synchronized with PLS(emitter). • Programmable LED driver voltage (0-255, wide 0-5 V drive range). • Programmable multi-stage gain: (4-bit 32K-16*32K I-V)x(4-bit 2-32)x(4-bit 2-32)x(10-bit 0.9-3.6)for large dynamic range. • External clock options (ext_slyclk, sxt_clk_hf) to tune emitter frequency, pulse width(Tw), and period (Tp). • Fast response:< 20 μs (application dependent). • Ambient/interference mitigation workflows: CLOSE_PLS (disable emission) to probe external light; SW_OUT phase check. • CRC-protected configuration with STS pin to flag register integrity. • Operating temperature: -40℃ to +85℃; robust ESD tolerance (HMB). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Programmable diffuse-reflective sensors with teach-in or IO-LINK • Programmable Transparent Object Detection • Small Object counting sensor/drop detection sensors • Label/Mark detection • High Speed Contract Sensore • High performance Fiber amplifier heads • Liquid level sensing (reflective-type) 4. Electrical Parameters • Power Supply:3.3~5.5V • Operating Current:5~7mA • ESD:2KV • Operating Temperature:-40~85℃ • Spectral Response (λ):380~1100nm • Peak Sensitivity (λp):680nm 5. Dimension:5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet
Description
1. Product overview • The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analo g chain with sample-and-hold (S/H), and configuration registers with CRC guard. • lSL700DE outputs an analog voltage at SH_OUT that represents the averaged reflective signal (two emission periods by default)enabling microcontrollers with ADC to implement dynamic range adjustment, anti-interference algorithm, thresholds setting, teach-in etc advanced function in compact sensors. • Fabricated in an AEC-Q100-qualified foundry, ISL700DE delivers long term stability and reliability • An external clock can be used to adjust the emitter frequency, pulse width, and duty cycle; multiple sensors can operate side-by-side via frequency programming or sensor to sensor synchronization. Programmable parameters include LED drive voltage, multi-stage gain, internal clock selection, and mode settings. Short-circuit protection,start-up delay, and error reporting(STS) are integrated. 2. Key Featurese • Analog output for microcontroller ADC; SW_OUT output the in-phase output pulse signal synchronized with PLS(emitter). • Programmable LED driver voltage (0-255, wide 0-5 V drive range). • Programmable multi-stage gain: (4-bit 32K-16*32K I-V)x(4-bit 2-32)x(4-bit 2-32)x(10-bit 0.9-3.6)for large dynamic range. • External clock options (ext_slyclk, sxt_clk_hf) to tune emitter frequency, pulse width(Tw), and period (Tp). • Fast response:< 20 μs (application dependent). • Ambient/interference mitigation workflows: CLOSE_PLS (disable emission) to probe external light; SW_OUT phase check. • CRC-protected configuration with STS pin to flag register integrity. • Operating temperature: -40℃ to +85℃; robust ESD tolerance (HMB). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Programmable diffuse-reflective sensors with teach-in or IO-LINK • Programmable Transparent Object Detection • Small Object counting sensor/drop detection sensors • Label/Mark detection • High Speed Contract Sensore • High performance Fiber amplifier heads • Liquid level sensing (reflective-type) 4. Electrical Parameters • Power Supply:3.3~5.5V • Operating Current:5~7mA • ESD:2KV • Operating Temperature:-40~85℃ • Spectral Response (λ):380~1100nm • Peak Sensitivity (λp):680nm 5. Dimension:5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable CMOS Optical Sensor IC - ISL700D_SRE - Intellisense Microelectronics Ltd.
Xiamen, China
Programmable CMOS Optical Sensor IC
ISL700D_SRE
Programmable CMOS Optical Sensor IC ISL700D_SRE
1. Product overview • The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analo g chain with sample-and-hold (S/H), and configuration registers with CRC guard. • lSL700DE outputs an analog voltage at SH_OUT that represents the averaged reflective signal (two emission periods by default)enabling microcontrollers with ADC to implement dynamic range adjustment, anti-interference algorithm, thresholds setting, teach-in etc advanced function in compact sensors. • Fabricated in an AEC-Q100-qualified foundry, ISL700DE delivers long term stability and reliability • An external clock can be used to adjust the emitter frequency, pulse width, and duty cycle; multiple sensors can operate side-by-side via frequency programming or sensor to sensor synchronization. Programmable parameters include LED drive voltage, multi-stage gain, internal clock selection, and mode settings. Short-circuit protection,start-up delay, and error reporting(STS) are integrated. 2. Key Featurese • Analog output for microcontroller ADC; SW_OUT output the in-phase output pulse signal synchronized with PLS(emitter). • Programmable LED driver voltage (0-255, wide 0-5 V drive range). • Programmable multi-stage gain: (4-bit 32K-16*32K I-V)x(4-bit 2-32)x(4-bit 2-32)x(10-bit 0.9-3.6)for large dynamic range. • External clock options (ext_slyclk, sxt_clk_hf) to tune emitter frequency, pulse width(Tw), and period (Tp). • Fast response:< 20 μs (application dependent). • Ambient/interference mitigation workflows: CLOSE_PLS (disable emission) to probe external light; SW_OUT phase check. • CRC-protected configuration with STS pin to flag register integrity. • Operating temperature: -40℃ to +85℃; robust ESD tolerance (HMB). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Programmable diffuse-reflective sensors with teach-in or IO-LINK • Programmable Transparent Object Detection • Small Object counting sensor/drop detection sensors • Label/Mark detection • High Speed Contract Sensore • High performance Fiber amplifier heads • Liquid level sensing (reflective-type) 4. Electrical Parameters • Power Supply:3.3~5.5V • Operating Current:5~7mA • ESD:2KV • Operating Temperature:-40~85℃ • Spectral Response (λ):380~1100nm • Peak Sensitivity (λp):680nm 5. Dimension:5*5mm For more details, please contact us: sales@chinasensors.c om.cn

1. Product overview
• The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analog chain with sample-and-hold (S/H), and configuration registers with CRC guard.
• lSL700DE outputs an analog voltage at SH_OUT that represents the averaged reflective signal (two emission periods by default)enabling microcontrollers with ADC to implement dynamic range adjustment, anti-interference algorithm, thresholds setting, teach-in etc advanced function in compact sensors.
• Fabricated in an AEC-Q100-qualified foundry, ISL700DE delivers long term stability and reliability
• An external clock can be used to adjust the emitter frequency, pulse width, and duty cycle; multiple sensors can operate side-by-side via frequency programming or sensor to sensor synchronization. Programmable parameters include LED drive voltage, multi-stage gain, internal clock selection, and mode settings. Short-circuit protection,start-up delay, and error reporting(STS) are integrated.
2. Key Featurese
• Analog output for microcontroller ADC; SW_OUT output the in-phase output pulse signal synchronized with PLS(emitter).
• Programmable LED driver voltage (0-255, wide 0-5 V drive range).
• Programmable multi-stage gain: (4-bit 32K-16*32K I-V)x(4-bit 2-32)x(4-bit 2-32)x(10-bit 0.9-3.6)for large dynamic range.
• External clock options (ext_slyclk, sxt_clk_hf) to tune emitter frequency, pulse width(Tw), and period (Tp).
• Fast response:< 20 μs (application dependent).
• Ambient/interference mitigation workflows: CLOSE_PLS (disable emission) to probe external light; SW_OUT phase check.
• CRC-protected configuration with STS pin to flag register integrity.
• Operating temperature: -40℃ to +85℃; robust ESD tolerance (HMB).
3. Typical Applications
Programmable Smart Photoelectric sensor such as:
• Programmable diffuse-reflective sensors with teach-in or IO-LINK
• Programmable Transparent Object Detection
• Small Object counting sensor/drop detection sensors
• Label/Mark detection
• High Speed Contract Sensore
• High performance Fiber amplifier heads
• Liquid level sensing (reflective-type)
4. Electrical Parameters
• Power Supply:3.3~5.5V
• Operating Current:5~7mA
• ESD:2KV
• Operating Temperature:-40~85℃
• Spectral Response (λ):380~1100nm
• Peak Sensitivity (λp):680nm
5. Dimension:5*5mm
For more details, please contact us: sales@chinasensors.com.cn

Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number ISL700D_SRE
Product Name Programmable CMOS Optical Sensor IC
Unlock Full Specs
to access all available technical data

Similar Products

Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Optical Technology Type Diffuse
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details