Intellisense Microelectronics Ltd. Photoelectric Sensor with Time Adjustment-E3Z-T Series IMS.PE.E3Z-T

Description
1. Distance adjustment: Auto-set(long press button), teach-in by wire, adjustment by steps using up and down buttons 2. Light on or dark on settable 3. Settable on-delay time and off-delay time 4. NPN or PNP output 5. Bright LED operating status indicators visible from 360° 6. High performance ASIC with built-in amplifier 7. Power on delay to prevent error trigger 8. High EMC protection and light immunity using with built in digital filter 9. Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts
Request a Quote Datasheet
Description
1. Distance adjustment: Auto-set(long press button), teach-in by wire, adjustment by steps using up and down buttons 2. Light on or dark on settable 3. Settable on-delay time and off-delay time 4. NPN or PNP output 5. Bright LED operating status indicators visible from 360° 6. High performance ASIC with built-in amplifier 7. Power on delay to prevent error trigger 8. High EMC protection and light immunity using with built in digital filter 9. Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Xiamen, China
Photoelectric Sensor with Time Adjustment-E3Z-T Series
IMS.PE.E3Z-T
Photoelectric Sensor with Time Adjustment-E3Z-T Series IMS.PE.E3Z-T
1. Distance adjustment: Auto-set(long press button), teach-in by wire, adjustment by steps using up and down buttons 2. Light on or dark on settable 3. Settable on-delay time and off-delay time 4. NPN or PNP output 5. Bright LED operating status indicators visible from 360° 6. High performance ASIC with built-in amplifier 7. Power on delay to prevent error trigger 8. High EMC protection and light immunity using with built in digital filter 9. Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts

  • 1. Distance adjustment: Auto-set(long press button), teach-in by wire, adjustment by steps using up and down buttons
  • 2. Light on or dark on settable
  • 3. Settable on-delay time and off-delay time
  • 4. NPN or PNP output
  • 5. Bright LED operating status indicators visible from 360°
  • 6. High performance ASIC with built-in amplifier
  • 7. Power on delay to prevent error trigger
  • 8. High EMC protection and light immunity using with built in digital filter
  • 9. Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.E3Z-T
Product Name Photoelectric Sensor with Time Adjustment-E3Z-T Series
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type Through Beam; Retroreflective; Diffuse
Power Requirements DC Powered
View Details