Intellisense Microelectronics Ltd. electrically adjustable BGS sensor with Multi Pixel Technology E3ZT-BGS300

Description
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing distance: 30~300mm Light on or dark on switchable Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Request a Quote Datasheet
Description
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing distance: 30~300mm Light on or dark on switchable Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Xiamen, China
electrically adjustable BGS sensor with Multi Pixel Technology
E3ZT-BGS300
electrically adjustable BGS sensor with Multi Pixel Technology E3ZT-BGS300
Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing distance: 30~300mm Light on or dark on switchable Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection

Product features:



  • Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC
  • Unaffected by background color
  • Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons
  • Adjustable sensing distance: 30~300mm
  • Light on or dark on switchable
  • Build in 100ms Power On Delay elimiate false trigger when power up
  • Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number E3ZT-BGS300
Product Name electrically adjustable BGS sensor with Multi Pixel Technology
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details