Intellisense Microelectronics Ltd. Configurable CMOS Photoelectric Sensor ISL400DE

Description
The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. • The chip integrates the following features:  PD photodiode receiver  LED emitter driver  Switched-capacitor signal amplifier  Mode switching (Light ON / Dark ON)  Debounce output (SWO), Alarm output (ALO)  Self-recovery short-circuit protection  Power-on delay • Sensor gain is adjusted by an external resistor connected to the SCTRL pin. • Emission drive: 5µs/50µs pulse or 20µs/200µs pulse. • The external circuit is simple, enabling the design of high-performance, compact intelligent sensors. • Manufactured using an AEC-Q100 certified foundry process, ensuring long-term stability and high reliability. Size: 5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet
Description
The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. • The chip integrates the following features:  PD photodiode receiver  LED emitter driver  Switched-capacitor signal amplifier  Mode switching (Light ON / Dark ON)  Debounce output (SWO), Alarm output (ALO)  Self-recovery short-circuit protection  Power-on delay • Sensor gain is adjusted by an external resistor connected to the SCTRL pin. • Emission drive: 5µs/50µs pulse or 20µs/200µs pulse. • The external circuit is simple, enabling the design of high-performance, compact intelligent sensors. • Manufactured using an AEC-Q100 certified foundry process, ensuring long-term stability and high reliability. Size: 5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Xiamen, China
Configurable CMOS Photoelectric Sensor
ISL400DE
Configurable CMOS Photoelectric Sensor ISL400DE
The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. • The chip integrates the following features:  PD photodiode receiver  LED emitter driver  Switched-capacitor signal amplifier  Mode switching (Light ON / Dark ON)  Debounce output (SWO), Alarm output (ALO)  Self-recovery short-circuit protection  Power-on delay • Sensor gain is adjusted by an external resistor connected to the SCTRL pin. • Emission drive: 5µs/50µs pulse or 20µs/200µs pulse. • The external circuit is simple, enabling the design of high-performance, compact intelligent sensors. • Manufactured using an AEC-Q100 certified foundry process, ensuring long-term stability and high reliability. Size: 5*5mm For more details, please contact us: sales@chinasensors.c om.cn

The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors.
• The chip integrates the following features:
 PD photodiode receiver
 LED emitter driver
 Switched-capacitor signal amplifier
 Mode switching (Light ON / Dark ON)
 Debounce output (SWO), Alarm output (ALO)
 Self-recovery short-circuit protection
 Power-on delay
• Sensor gain is adjusted by an external resistor connected to the SCTRL pin.
• Emission drive: 5µs/50µs pulse or 20µs/200µs pulse.
• The external circuit is simple, enabling the design of high-performance, compact intelligent sensors.
• Manufactured using an AEC-Q100 certified foundry process, ensuring long-term stability and high reliability.
Size: 5*5mm
For more details, please contact us: sales@chinasensors.com.cn

Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number ISL400DE
Product Name Configurable CMOS Photoelectric Sensor
Length 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details