Intellisense Microelectronics Ltd. Photoelectric Sensor with Teach in Function-E3TA IMS.PE.E3TA

Description
The E3TA series Ø18 mm cylindrical photoelectric sensors with IO-LINK function meet the requirements of industry 4.0. Auto-adjustment of sensing distance is available by teach-in or remote teach-in function, which ensures the sensor maintains optimal operation. The sensors can detect not only common objects but transparent materials as well. Product feature: Teach in function Suitable for transparent objects detection Sensing distance adjustable Light on or dark on switchable Available in diffuse reflective and retro-reflective model Bright LED operating status indicators High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Self-recover short circuit protection, reversed voltage protection, over voltage protection,mode change
Request a Quote Datasheet
Description
The E3TA series Ø18 mm cylindrical photoelectric sensors with IO-LINK function meet the requirements of industry 4.0. Auto-adjustment of sensing distance is available by teach-in or remote teach-in function, which ensures the sensor maintains optimal operation. The sensors can detect not only common objects but transparent materials as well. Product feature: Teach in function Suitable for transparent objects detection Sensing distance adjustable Light on or dark on switchable Available in diffuse reflective and retro-reflective model Bright LED operating status indicators High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Self-recover short circuit protection, reversed voltage protection, over voltage protection,mode change
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Xiamen, China
Photoelectric Sensor with Teach in Function-E3TA
IMS.PE.E3TA
Photoelectric Sensor with Teach in Function-E3TA IMS.PE.E3TA
The E3TA series Ø18 mm cylindrical photoelectric sensors with IO-LINK function meet the requirements of industry 4.0. Auto-adjustment of sensing distance is available by teach-in or remote teach-in function, which ensures the sensor maintains optimal operation. The sensors can detect not only common objects but transparent materials as well. Product feature: Teach in function Suitable for transparent objects detection Sensing distance adjustable Light on or dark on switchable Available in diffuse reflective and retro-reflective model Bright LED operating status indicators High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Self-recover short circuit protection, reversed voltage protection, over voltage protection,mode change

The E3TA series Ø18 mm cylindrical photoelectric sensors with IO-LINK function meet the requirements of industry 4.0. Auto-adjustment of sensing distance is available by teach-in or remote teach-in function, which ensures the sensor maintains optimal operation. The sensors can detect not only common objects but transparent materials as well.

Product feature:



  • Teach in function
  • Suitable for transparent objects detection
  • Sensing distance adjustable
  • Light on or dark on switchable
  • Available in diffuse reflective and retro-reflective model
  • Bright LED operating status indicators
  • High performance ASIC with built-in amplifier
  • Power on delay to prevent error trigger
  • High EMC protection and light immunity using with built in digital filter
  • Self-recover short circuit protection, reversed voltage protection, over voltage protection,mode change
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.E3TA
Product Name Photoelectric Sensor with Teach in Function-E3TA
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details