Intellisense Microelectronics Ltd. Dual PD Background Suppression Photoelectric Sensor ISL700_2A

Description
1. Product Overview The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background suppression photoelectric sensors based on the dual-PD triangulation principle. Multiple parameters of the chip are programmable, offering a wide dynamic adjustment range. Depending on the application, sensor parameters can be configured to optimize performance, with support for one-touch setup, teach-in, and IO-Link configuration. 2 Product Features • Highly integrated CMOS photoelectric sensor with two PDs and processing circuits for dual-PD triangulation background suppression • PD sizes: A: 600µm×800µm, B: 600µm×1960µm; can be combined with optics to minimize blind zones • Synchronization via (ext_slvclk), allowing multiple sensors to work side by side without interference • Programmable clock; sensors can operate at staggered frequencies for interference resistance • Programmable LED drive • Large dynamic range; programmable I-V conversion coefficient (min: 50K, max: 50M) • SH_OUT provides analog output for A/B PDs; differentiated by pls_so, representing the average signal over two PLS cycles • Switched-capacitor technology for strong anti-interference capability 3. Product Applications • Mechanically adjustable background/foregroun d suppression photoelectric sensors based on dual-PD triangulation. • Fixed-distance background suppression photoelectric sensors (with distance fine-tuning via teach-in). • Diffuse reflection photoelectric sensors with background suppression function. • Diffuse reflection photoelectric sensors (dual-PD summation) 4. Siez:5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet
Description
1. Product Overview The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background suppression photoelectric sensors based on the dual-PD triangulation principle. Multiple parameters of the chip are programmable, offering a wide dynamic adjustment range. Depending on the application, sensor parameters can be configured to optimize performance, with support for one-touch setup, teach-in, and IO-Link configuration. 2 Product Features • Highly integrated CMOS photoelectric sensor with two PDs and processing circuits for dual-PD triangulation background suppression • PD sizes: A: 600µm×800µm, B: 600µm×1960µm; can be combined with optics to minimize blind zones • Synchronization via (ext_slvclk), allowing multiple sensors to work side by side without interference • Programmable clock; sensors can operate at staggered frequencies for interference resistance • Programmable LED drive • Large dynamic range; programmable I-V conversion coefficient (min: 50K, max: 50M) • SH_OUT provides analog output for A/B PDs; differentiated by pls_so, representing the average signal over two PLS cycles • Switched-capacitor technology for strong anti-interference capability 3. Product Applications • Mechanically adjustable background/foregroun d suppression photoelectric sensors based on dual-PD triangulation. • Fixed-distance background suppression photoelectric sensors (with distance fine-tuning via teach-in). • Diffuse reflection photoelectric sensors with background suppression function. • Diffuse reflection photoelectric sensors (dual-PD summation) 4. Siez:5*5mm For more details, please contact us: sales@chinasensors.c om.cn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual PD Background Suppression Photoelectric Sensor - ISL700_2A - Intellisense Microelectronics Ltd.
Xiamen, China
Dual PD Background Suppression Photoelectric Sensor
ISL700_2A
Dual PD Background Suppression Photoelectric Sensor ISL700_2A
1. Product Overview The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background suppression photoelectric sensors based on the dual-PD triangulation principle. Multiple parameters of the chip are programmable, offering a wide dynamic adjustment range. Depending on the application, sensor parameters can be configured to optimize performance, with support for one-touch setup, teach-in, and IO-Link configuration. 2 Product Features • Highly integrated CMOS photoelectric sensor with two PDs and processing circuits for dual-PD triangulation background suppression • PD sizes: A: 600µm×800µm, B: 600µm×1960µm; can be combined with optics to minimize blind zones • Synchronization via (ext_slvclk), allowing multiple sensors to work side by side without interference • Programmable clock; sensors can operate at staggered frequencies for interference resistance • Programmable LED drive • Large dynamic range; programmable I-V conversion coefficient (min: 50K, max: 50M) • SH_OUT provides analog output for A/B PDs; differentiated by pls_so, representing the average signal over two PLS cycles • Switched-capacitor technology for strong anti-interference capability 3. Product Applications • Mechanically adjustable background/foregroun d suppression photoelectric sensors based on dual-PD triangulation. • Fixed-distance background suppression photoelectric sensors (with distance fine-tuning via teach-in). • Diffuse reflection photoelectric sensors with background suppression function. • Diffuse reflection photoelectric sensors (dual-PD summation) 4. Siez:5*5mm For more details, please contact us: sales@chinasensors.c om.cn

1. Product Overview
The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background suppression photoelectric sensors based on the dual-PD triangulation principle. Multiple parameters of the chip are programmable, offering a wide dynamic adjustment range. Depending on the application, sensor parameters can be configured to optimize performance, with support for one-touch setup, teach-in, and IO-Link configuration.
2 Product Features
• Highly integrated CMOS photoelectric sensor with two PDs and processing circuits for dual-PD triangulation background suppression
• PD sizes: A: 600µm×800µm, B: 600µm×1960µm; can be combined with optics to minimize blind zones
• Synchronization via (ext_slvclk), allowing multiple sensors to work side by side without interference
• Programmable clock; sensors can operate at staggered frequencies for interference resistance
• Programmable LED drive
• Large dynamic range; programmable I-V conversion coefficient (min: 50K, max: 50M)
• SH_OUT provides analog output for A/B PDs; differentiated by pls_so, representing the average signal over two PLS cycles
• Switched-capacitor technology for strong anti-interference capability
3. Product Applications
• Mechanically adjustable background/foreground suppression photoelectric sensors based on dual-PD triangulation.
• Fixed-distance background suppression photoelectric sensors (with distance fine-tuning via teach-in).
• Diffuse reflection photoelectric sensors with background suppression function.
• Diffuse reflection photoelectric sensors (dual-PD summation)
4. Siez:5*5mm
For more details, please contact us: sales@chinasensors.com.cn

Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number ISL700_2A
Product Name Dual PD Background Suppression Photoelectric Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details