Intellisense Microelectronics Ltd. Optical Distance Measuring sensor with digital output IMS.DSA-D100

Description
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor. Features: Digital output with high precision Compact design Exhibit little influence by the target color (white/black) Excellent embient light immunity
Request a Quote
Description
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor. Features: Digital output with high precision Compact design Exhibit little influence by the target color (white/black) Excellent embient light immunity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMS.DSA-D100 is a triangulation-based laser distance sensor designed for precise distance measurement ranging from 30mm to 100mm. It features a digital output via I2C, providing a linear representation of the target distance, which simplifies integration with microcontrollers. The sensor maintains high accuracy, with a typical error of ¬±2.5mm for standard opaque objects. It is equipped with a high-performance CMOS integrated photo ASIC and includes a built-in digital filter to reject ambient light interference. The device operates within a power supply range of 3.5 to 7VDC and has a maximum current consumption of 20mA. It is designed to function effectively in ambient light conditions up to 11,000 lux, making it suitable for various environments. The sensor also includes reverse polarity protection and has a response time of 15ms. Operating temperature ranges from -20¬8C to 55¬8C, with storage capabilities extending from -25¬8C to 65¬8C, provided there is no icing or condensation. This sensor is ideal for applications requiring accurate distance measurement in compact designs.

Datasheet Summary
Powered by GS/AI

The IMS.DSA-D100 is a triangulation-based laser distance sensor designed for precise distance measurement ranging from 30mm to 100mm. It features a digital output via I2C, providing a linear representation of the target distance, which simplifies integration with microcontrollers. The sensor maintains high accuracy, with a typical error of ¬±2.5mm for standard opaque objects. It is equipped with a high-performance CMOS integrated photo ASIC and includes a built-in digital filter to reject ambient light interference. The device operates within a power supply range of 3.5 to 7VDC and has a maximum current consumption of 20mA. It is designed to function effectively in ambient light conditions up to 11,000 lux, making it suitable for various environments. The sensor also includes reverse polarity protection and has a response time of 15ms. Operating temperature ranges from -20¬8C to 55¬8C, with storage capabilities extending from -25¬8C to 65¬8C, provided there is no icing or condensation. This sensor is ideal for applications requiring accurate distance measurement in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Xiamen, China
Optical Distance Measuring sensor with digital output
IMS.DSA-D100
Optical Distance Measuring sensor with digital output IMS.DSA-D100
This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor. Features: Digital output with high precision Compact design Exhibit little influence by the target color (white/black) Excellent embient light immunity

This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read by a MCU directly. User will not need to do the linearization calculation as in the case of other sensor.


Features:



  • Digital output with high precision
  • Compact design
  • Exhibit little influence by the target color (white/black)
  • Excellent embient light immunity
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.DSA-D100
Product Name Optical Distance Measuring sensor with digital output
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type Through Beam; Retroreflective; Diffuse
Power Requirements DC Powered
View Details
Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details