Intellisense Microelectronics Ltd. Miniature Frame light barrier IMS.PG2340

Description
Features: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop counting High performance ASIC with built-in amplifier Fast response time 1ms Sensing area: 23mm*40mm, 31mm*40mm Cross beam technology to improve resolution Dynamic detection Can form multiple channels side by side to improve efficiency NPN or PNP output possible Dusty resistance version possible Pre-wire or plug connection, depending on model Power on delay, power supply reverse polarity protection, self recover short-circuit protection
Request a Quote Datasheet
Description
Features: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop counting High performance ASIC with built-in amplifier Fast response time 1ms Sensing area: 23mm*40mm, 31mm*40mm Cross beam technology to improve resolution Dynamic detection Can form multiple channels side by side to improve efficiency NPN or PNP output possible Dusty resistance version possible Pre-wire or plug connection, depending on model Power on delay, power supply reverse polarity protection, self recover short-circuit protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Frame light barrier - IMS.PG2340 - Intellisense Microelectronics Ltd.
Xiamen, China
Miniature Frame light barrier
IMS.PG2340
Miniature Frame light barrier IMS.PG2340
Features: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop counting High performance ASIC with built-in amplifier Fast response time 1ms Sensing area: 23mm*40mm, 31mm*40mm Cross beam technology to improve resolution Dynamic detection Can form multiple channels side by side to improve efficiency NPN or PNP output possible Dusty resistance version possible Pre-wire or plug connection, depending on model Power on delay, power supply reverse polarity protection, self recover short-circuit protection

Features:



  • High resolution, can detect objects down to 1.5mm
  • Suitable for all types of materials, metal or non-metal, liquid drop counting
  • High performance ASIC with built-in amplifier
  • Fast response time 1ms
  • Sensing area: 23mm*40mm, 31mm*40mm
  • Cross beam technology to improve resolution
  • Dynamic detection
  • Can form multiple channels side by side to improve efficiency
  • NPN or PNP output possible
  • Dusty resistance version possible
  • Pre-wire or plug connection, depending on model
  • Power on delay, power supply reverse polarity protection, self recover short-circuit protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PG2340
Product Name Miniature Frame light barrier
Body Shape Slot; Other; Frame
Operation Distance 0.9055 to 1.57 inch (23 to 40 mm)
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
M8 high-precision laser sensor - IMS.PE.M8 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 3.94 inch (100 mm)
Optical Technology Type Diffuse
Mode Light-on; Dark-on
View Details
High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Beam Type Infrared
Power Requirements DC Powered
View Details