Intellisense Microelectronics Ltd. Ultra-thin photoelectric sensor E3T IMS.PE.E3T

Description
The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in amplifiers. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace the model BTF of Autonics and E3T of Omron. Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. Two bright indicators are convenient for users to observe working states at any time. Product feature: Miniature photoelectric senor, suitable for narrow space Sensing distance: 30mm, 50mm, 70mm,100mm, 200mm, 500mm, 1m Visible red LED light for easy alignment With position holes for quick mounting Light on or dark on selectable NPN or PNP output Bright LED operating status indicators Reverse polarity protection, output short circuit protection, over current protection
Request a Quote Datasheet
Description
The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in amplifiers. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace the model BTF of Autonics and E3T of Omron. Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. Two bright indicators are convenient for users to observe working states at any time. Product feature: Miniature photoelectric senor, suitable for narrow space Sensing distance: 30mm, 50mm, 70mm,100mm, 200mm, 500mm, 1m Visible red LED light for easy alignment With position holes for quick mounting Light on or dark on selectable NPN or PNP output Bright LED operating status indicators Reverse polarity protection, output short circuit protection, over current protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Xiamen, China
Ultra-thin photoelectric sensor E3T
IMS.PE.E3T
Ultra-thin photoelectric sensor E3T IMS.PE.E3T
The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in amplifiers. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace the model BTF of Autonics and E3T of Omron. Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. Two bright indicators are convenient for users to observe working states at any time. Product feature: Miniature photoelectric senor, suitable for narrow space Sensing distance: 30mm, 50mm, 70mm,100mm, 200mm, 500mm, 1m Visible red LED light for easy alignment With position holes for quick mounting Light on or dark on selectable NPN or PNP output Bright LED operating status indicators Reverse polarity protection, output short circuit protection, over current protection

The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in amplifiers. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace the model BTF of Autonics and E3T of Omron. Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. Two bright indicators are convenient for users to observe working states at any time.

Product feature:



  • Miniature photoelectric senor, suitable for narrow space
  • Sensing distance: 30mm, 50mm, 70mm,100mm, 200mm, 500mm, 1m
  • Visible red LED light for easy alignment
  • With position holes for quick mounting
  • Light on or dark on selectable
  • NPN or PNP output
  • Bright LED operating status indicators
  • Reverse polarity protection, output short circuit protection, over current protection
Supplier's Site Datasheet
Compact Proximity Photoelectric Sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Xiamen, China
Compact Proximity Photoelectric Sensor E3T
IMS.PE.E3T
Compact Proximity Photoelectric Sensor E3T IMS.PE.E3T
The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in amplifiers. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace the model BTF of Autonics and E3T of Omron. Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. Two bright indicators are convenient for users to observe working states at any time. Product feature: Miniature photoelectric senor, suitable for narrow space Sensing distance: 30mm, 50mm, 70mm,100mm, 200mm, 500mm, 1m Visible red LED light for easy alignment With position holes for quick mounting Light on or dark on selectable NPN or PNP output Bright LED operating status indicatorsReverse polarity protection, output short circuit protection, over current protection

The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensors measure just 4.3 mm in thickness and come equipped with built-in amplifiers. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace the model BTF of Autonics and E3T of Omron. Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. Two bright indicators are convenient for users to observe working states at any time.

Product feature:



  • Miniature photoelectric senor, suitable for narrow space
  • Sensing distance: 30mm, 50mm, 70mm,100mm, 200mm, 500mm, 1m
  • Visible red LED light for easy alignment
  • With position holes for quick mounting
  • Light on or dark on selectable
  • NPN or PNP output
  • Bright LED operating status indicatorsReverse polarity protection, output short circuit protection, over current protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd. Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number IMS.PE.E3T IMS.PE.E3T
Product Name Ultra-thin photoelectric sensor E3T Compact Proximity Photoelectric Sensor E3T
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm) 0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type Through Beam; Retroreflective; Diffuse Through Beam; Retroreflective; Diffuse
Power Requirements DC Powered DC Powered
Output Load 3-Wire NPN; 3-Wire PNP 3-Wire NPN; 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Beam Type Infrared
Power Requirements DC Powered
View Details
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details