Intellisense Microelectronics Ltd.
Photoelectric Mini Slot Sensor PM-U5
IMS.PE.PM-U25
Description
Features:
6mm slot width
With operation indicator
Low power consumption
Light on or dark on switchable
Designed for the detection of small parts
-
Intellisense Microelectronics Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Features:
6mm slot width
With operation indicator
Low power consumption
Light on or dark on switchable
Designed for the detection of small parts
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
6mm slot width
With operation indicator
Low power consumption
Light on or dark on switchable
Designed for the detection of small parts
Features:
- 6mm slot width
- With operation indicator
- Low power consumption
- Light on or dark on switchable
- Designed for the detection of small parts
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
IMS.PE.PM-U25 |
|
Product Name
|
Photoelectric Mini Slot Sensor PM-U5 |
|
Body Shape
|
Slot
|
|
Operation Distance
|
0.2362 inch (6 mm)
|
|
Optical Technology Type
|
Through Beam
|
|
Beam Type
|
Infrared
|
Unlock Full Specs
to access all available technical data
Similar Products
Intellisense Microelectronics Ltd.
Operation Distance
0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type
Through Beam; Retroreflective; Diffuse
Power Requirements
DC Powered
View Details
Intellisense Microelectronics Ltd.
Body Shape
Cylindrical
Operation Distance
19.69 inch (500 mm)
Optical Technology Type
Through Beam; Diffuse
View Details
Intellisense Microelectronics Ltd.
Body Shape
Cylindrical
Operation Distance
1.97 inch (50 mm)
Optical Technology Type
Diffuse
View Details
Intellisense Microelectronics Ltd.
Body Shape
Rectangular
Operation Distance
11.81 inch (300 mm)
Optical Technology Type
Diffuse; Adjustable Field Background Suppression
View Details