Intellisense Microelectronics Ltd. M6 Proximity Sensors IMS.PE.M6

Description
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment Ideal for limited space Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Request a Quote Datasheet
Description
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment Ideal for limited space Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M6 Proximity Sensors - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Xiamen, China
M6 Proximity Sensors
IMS.PE.M6
M6 Proximity Sensors IMS.PE.M6
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment Ideal for limited space Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection

Features:



  • High performance ASIC and built in amplifier
  • Rejection of ambient or DC light interference using built in digital filter
  • Ultra-small 6mm rugged metal housing
  • Suitable for harsh environment
  • Ideal for limited space
  • Flexible cable bending at will, the best alternative to optical fiber sensor
  • LED function indicators
  • Pre-wired cable or connector models (customized)
  • Available in diffuse or through-beam type
  • Light on or dark on mode
  • Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Supplier's Site Datasheet
Miniature Photoelectric Sensor-M6 Series - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Xiamen, China
Miniature Photoelectric Sensor-M6 Series
IMS.PE.M6
Miniature Photoelectric Sensor-M6 Series IMS.PE.M6
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using with built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment Ideal for limited space Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection

Features:



  • High performance ASIC and built in amplifier
  • Rejection of ambient or DC light interference using with built in digital filter
  • Ultra-small 6mm rugged metal housing
  • Suitable for harsh environment
  • Ideal for limited space
  • Flexible cable bending at will, the best alternative to optical fiber sensor
  • LED function indicators
  • Pre-wired cable or connector models (customized)
  • Available in diffuse or through-beam type
  • Light on or dark on mode
  • Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.M6
Product Name M6 Proximity Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Through Beam; Diffuse
Beam Type Infrared
Mode Light-on; Dark-on
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details