Intellisense Microelectronics Ltd. Right-angled cylindrical M6 photoelectric switch IMS.PE.M6TD50

Description
Features: Can replace fiber optic sensors, cables can be bent freely M6 small size, fully threaded structure for easy installation Rejection of ambient/DC light/interference using built in digital filter Power on delay to prevent error trigger Power reverse connection protection, output reverse connection protection, output circuit short circuit protection.
Request a Quote Datasheet
Description
Features: Can replace fiber optic sensors, cables can be bent freely M6 small size, fully threaded structure for easy installation Rejection of ambient/DC light/interference using built in digital filter Power on delay to prevent error trigger Power reverse connection protection, output reverse connection protection, output circuit short circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Xiamen, China
Right-angled cylindrical M6 photoelectric switch
IMS.PE.M6TD50
Right-angled cylindrical M6 photoelectric switch IMS.PE.M6TD50
Features: Can replace fiber optic sensors, cables can be bent freely M6 small size, fully threaded structure for easy installation Rejection of ambient/DC light/interference using built in digital filter Power on delay to prevent error trigger Power reverse connection protection, output reverse connection protection, output circuit short circuit protection.

Features:



  • Can replace fiber optic sensors, cables can be bent freely
  • M6 small size, fully threaded structure for easy installation
  • Rejection of ambient/DC light/interference using built in digital filter
  • Power on delay to prevent error trigger
  • Power reverse connection protection, output reverse connection protection, output circuit short circuit protection.
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.M6TD50
Product Name Right-angled cylindrical M6 photoelectric switch
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type Through Beam; Retroreflective; Diffuse
Power Requirements DC Powered
View Details
Miniature Frame light barrier - IMS.PG2340 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.9055 to 1.57 inch (23 to 40 mm)
Beam Type Infrared
View Details