Intellisense Microelectronics Ltd. Mechanically adjusted background suppression sensors IMS.PE.E3ZMBGS

Description
Product features: Mechanically adjusted BGS sensor using ISL7002A,a two-pixel photo ASIC specially designed for BGS Sensor Unaffected by background color Adjustable sensing distance: 30~300mm Light on or dark on switchable Single device to be installed Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Request a Quote Datasheet
Description
Product features: Mechanically adjusted BGS sensor using ISL7002A,a two-pixel photo ASIC specially designed for BGS Sensor Unaffected by background color Adjustable sensing distance: 30~300mm Light on or dark on switchable Single device to be installed Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Xiamen, China
Mechanically adjusted background suppression sensors
IMS.PE.E3ZMBGS
Mechanically adjusted background suppression sensors IMS.PE.E3ZMBGS
Product features: Mechanically adjusted BGS sensor using ISL7002A,a two-pixel photo ASIC specially designed for BGS Sensor Unaffected by background color Adjustable sensing distance: 30~300mm Light on or dark on switchable Single device to be installed Build in 100ms Power On Delay elimiate false trigger when power up Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection

Product features:



  • Mechanically adjusted BGS sensor using ISL7002A,a two-pixel photo ASIC specially designed for BGS Sensor
  • Unaffected by background color
  • Adjustable sensing distance: 30~300mm
  • Light on or dark on switchable
  • Single device to be installed
  • Build in 100ms Power On Delay elimiate false trigger when power up
  • Self-Recover Short Circuit protection on NPN/PNP output , Reverse Polarity and Over Voltage Protection on sensor power supply Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.E3ZMBGS
Product Name Mechanically adjusted background suppression sensors
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details