Intellisense Microelectronics Ltd. Photoelectric Sensor with Sensitivity Adjustment-E3FA Series IMS.PE.E3FA

Description
The E3FA series cylindrical photoelectric sensors feature IMS's proprietary ASIC to ensure excellent performances in high noise environment. The sensors are available in sensitivity adjustment and light on and dark on modes. The series offers diffuse reflective mode with 100mm or 500mm sensing distance and retro-reflective mode with 2m range. Product feature: High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Distance adjustable using potentiometer Mode selection for light on and dark on Visible red LED or infrared beam possible Strong housing with 18 mm threaded lens, easy for installation Bright LED operating status indicators Self-recover short circuit protection,reversed voltage protection,over voltage protection,mode change
Request a Quote Datasheet
Description
The E3FA series cylindrical photoelectric sensors feature IMS's proprietary ASIC to ensure excellent performances in high noise environment. The sensors are available in sensitivity adjustment and light on and dark on modes. The series offers diffuse reflective mode with 100mm or 500mm sensing distance and retro-reflective mode with 2m range. Product feature: High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Distance adjustable using potentiometer Mode selection for light on and dark on Visible red LED or infrared beam possible Strong housing with 18 mm threaded lens, easy for installation Bright LED operating status indicators Self-recover short circuit protection,reversed voltage protection,over voltage protection,mode change
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Xiamen, China
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series
IMS.PE.E3FA
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series IMS.PE.E3FA
The E3FA series cylindrical photoelectric sensors feature IMS's proprietary ASIC to ensure excellent performances in high noise environment. The sensors are available in sensitivity adjustment and light on and dark on modes. The series offers diffuse reflective mode with 100mm or 500mm sensing distance and retro-reflective mode with 2m range. Product feature: High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Distance adjustable using potentiometer Mode selection for light on and dark on Visible red LED or infrared beam possible Strong housing with 18 mm threaded lens, easy for installation Bright LED operating status indicators Self-recover short circuit protection,reversed voltage protection,over voltage protection,mode change

The E3FA series cylindrical photoelectric sensors feature IMS's proprietary ASIC to ensure excellent performances in high noise environment. The sensors are available in sensitivity adjustment and light on and dark on modes. The series offers diffuse reflective mode with 100mm or 500mm sensing distance and retro-reflective mode with 2m range.

Product feature:



  • High performance ASIC with built-in amplifier
  • Power on delay to prevent error trigger
  • High EMC protection and light immunity using with built in digital filter
  • Distance adjustable using potentiometer
  • Mode selection for light on and dark on
  • Visible red LED or infrared beam possible
  • Strong housing with 18 mm threaded lens, easy for installation
  • Bright LED operating status indicators
  • Self-recover short circuit protection,reversed voltage protection,over voltage protection,mode change
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.E3FA
Product Name Photoelectric Sensor with Sensitivity Adjustment-E3FA Series
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

M8 high-precision laser sensor - IMS.PE.M8 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 3.94 inch (100 mm)
Optical Technology Type Diffuse
Mode Light-on; Dark-on
View Details
Miniature Frame light barrier - IMS.PG2340 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.9055 to 1.57 inch (23 to 40 mm)
Beam Type Infrared
View Details
High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Beam Type Infrared
Power Requirements DC Powered
View Details
Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details