Intellisense Microelectronics Ltd. Photoelectric Proximity Sensor-M5 Series IMS.PE.M5

Description
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter The smallest cylindrical photoelectric sensor in the industry Miniature rugged metal housing Suitable for harsh environment Ideal for limited space Sensing distance: 20mm(diffuse model) or 200mm(through beam model) Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Request a Quote Datasheet
Description
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter The smallest cylindrical photoelectric sensor in the industry Miniature rugged metal housing Suitable for harsh environment Ideal for limited space Sensing distance: 20mm(diffuse model) or 200mm(through beam model) Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensor-M5 Series - IMS.PE.M5 - Intellisense Microelectronics Ltd.
Xiamen, China
Photoelectric Proximity Sensor-M5 Series
IMS.PE.M5
Photoelectric Proximity Sensor-M5 Series IMS.PE.M5
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter The smallest cylindrical photoelectric sensor in the industry Miniature rugged metal housing Suitable for harsh environment Ideal for limited space Sensing distance: 20mm(diffuse model) or 200mm(through beam model) Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection

Features:



  • High performance ASIC and built in amplifier
  • Rejection of ambient or DC light interference using built in digital filter
  • The smallest cylindrical photoelectric sensor in the industry
  • Miniature rugged metal housing
  • Suitable for harsh environment
  • Ideal for limited space
  • Sensing distance: 20mm(diffuse model) or 200mm(through beam model)
  • Flexible cable bending at will, the best alternative to optical fiber sensor
  • LED function indicators
  • Pre-wired cable or connector models (customized)
  • Light on or dark on mode
  • Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Supplier's Site Datasheet
M5 Ultra Small Column Photoelectric Sensor - IMS.PE.M5 - Intellisense Microelectronics Ltd.
Xiamen, China
M5 Ultra Small Column Photoelectric Sensor
IMS.PE.M5
M5 Ultra Small Column Photoelectric Sensor IMS.PE.M5
Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter The smallest cylindrical photoelectric sensor in the industry Miniature rugged metal housing Suitable for harsh environment Ideal for limited space Sensing distance: 20mm(diffuse model) or 200mm(through beam model) Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection

Features:



  • High performance ASIC and built in amplifier
  • Rejection of ambient or DC light interference using built in digital filter
  • The smallest cylindrical photoelectric sensor in the industry
  • Miniature rugged metal housing
  • Suitable for harsh environment
  • Ideal for limited space
  • Sensing distance: 20mm(diffuse model) or 200mm(through beam model)
  • Flexible cable bending at will, the best alternative to optical fiber sensor
  • LED function indicators
  • Pre-wired cable or connector models (customized)
  • Light on or dark on mode
  • Reverse polarity protection, output short-circuit protection, output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.M5
Product Name Photoelectric Proximity Sensor-M5 Series
Body Shape Cylindrical
Operation Distance 0.3937 to 7.87 inch (10 to 200 mm)
Optical Technology Type Through Beam; Diffuse
Beam Type Infrared
Mode Light-on; Dark-on
Unlock Full Specs
to access all available technical data

Similar Products

electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details