Intellisense Microelectronics Ltd. Photoelectric Sensor E3ZT with Teach-in function IMS.PE.E3ZT

Description
Features: Distance adjustment: auto-set (long press button), adjustment by steps using up and down buttons Light on or dark on settable Diffuse reflective, retro-reflective available Suitable for transparent object detection (Retro-reflective type) NPN or PNP output Bright LED operating status indicators visible from 360° High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter
Request a Quote Datasheet
Description
Features: Distance adjustment: auto-set (long press button), adjustment by steps using up and down buttons Light on or dark on settable Diffuse reflective, retro-reflective available Suitable for transparent object detection (Retro-reflective type) NPN or PNP output Bright LED operating status indicators visible from 360° High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor E3ZT with Teach-in function - IMS.PE.E3ZT - Intellisense Microelectronics Ltd.
Xiamen, China
Photoelectric Sensor E3ZT with Teach-in function
IMS.PE.E3ZT
Photoelectric Sensor E3ZT with Teach-in function IMS.PE.E3ZT
Features: Distance adjustment: auto-set (long press button), adjustment by steps using up and down buttons Light on or dark on settable Diffuse reflective, retro-reflective available Suitable for transparent object detection (Retro-reflective type) NPN or PNP output Bright LED operating status indicators visible from 360° High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter

Features:



  • Distance adjustment: auto-set (long press button), adjustment by steps using up and down buttons
  • Light on or dark on settable
  • Diffuse reflective, retro-reflective available
  • Suitable for transparent object detection (Retro-reflective type)
  • NPN or PNP output
  • Bright LED operating status indicators visible from 360°
  • High performance ASIC with built-in amplifier
  • Power on delay to prevent error trigger
  • High EMC protection and light immunity using with built in digital filter
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.E3ZT
Product Name Photoelectric Sensor E3ZT with Teach-in function
Body Shape Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Photoelectric Proximity Sensor-M5 Series - IMS.PE.M5 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 0.3937 to 7.87 inch (10 to 200 mm)
Optical Technology Type Through Beam; Diffuse
View Details
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details