Intellisense Microelectronics Ltd. Frame Counting Sensor with Single Channel/Multi-Channels IMS.CX

Description
IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment. Product feature: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection Cross beam technology to improve resolution One sensor for both dynamic and static detection with same resolution Sensing area: 28mm*68mm, 57.6mm*91.5mm, 87mm*147mm Customized sensor possible (size, channels) 4,6,8,12 channels for packaging industry On delay and off delay time adjustable to meet irregular object counting Solid metal housing to improve life expectancy NPN or PNP output possible Fast response time 1ms Sensitivity adjustment via potentiometer Plug connection
Request a Quote
Description
IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment. Product feature: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection Cross beam technology to improve resolution One sensor for both dynamic and static detection with same resolution Sensing area: 28mm*68mm, 57.6mm*91.5mm, 87mm*147mm Customized sensor possible (size, channels) 4,6,8,12 channels for packaging industry On delay and off delay time adjustable to meet irregular object counting Solid metal housing to improve life expectancy NPN or PNP output possible Fast response time 1ms Sensitivity adjustment via potentiometer Plug connection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMS Frame Counting Sensor (part number IMS.CX) from Intellisense Microelectronics Ltd. is designed for counting various materials, including both metal and non-metal objects, with a high resolution capable of detecting items as small as 1.5mm. It features a fast response time of 1ms and allows for adjustable on-delay and off-delay settings to accommodate irregular object counting. The sensor is equipped with a built-in algorithm for volume calculation, making it suitable for applications such as broken pill rejection. This sensor is available in multiple configurations, supporting up to 12 channels, and is housed in a robust metal structure with an M8 connector for reliable connectivity. It operates within a voltage range of DC 10-30V and is designed to function in challenging environments, with an operational temperature range of -20 to 65¬8C and an IP64 protection rating. The device also includes features such as power-on delay, reverse polarity protection, and alarm outputs for optimal performance monitoring.

Datasheet Summary
Powered by GS/AI

The IMS Frame Counting Sensor (part number IMS.CX) from Intellisense Microelectronics Ltd. is designed for counting various materials, including both metal and non-metal objects, with a high resolution capable of detecting items as small as 1.5mm. It features a fast response time of 1ms and allows for adjustable on-delay and off-delay settings to accommodate irregular object counting. The sensor is equipped with a built-in algorithm for volume calculation, making it suitable for applications such as broken pill rejection. This sensor is available in multiple configurations, supporting up to 12 channels, and is housed in a robust metal structure with an M8 connector for reliable connectivity. It operates within a voltage range of DC 10-30V and is designed to function in challenging environments, with an operational temperature range of -20 to 65¬8C and an IP64 protection rating. The device also includes features such as power-on delay, reverse polarity protection, and alarm outputs for optimal performance monitoring.

Suppliers

Company
Product
Description
Supplier Links
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Xiamen, China
Frame Counting Sensor with Single Channel/Multi-Channels
IMS.CX
Frame Counting Sensor with Single Channel/Multi-Channels IMS.CX
IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment. Product feature: High resolution, can detect objects down to 1.5mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection Cross beam technology to improve resolution One sensor for both dynamic and static detection with same resolution Sensing area: 28mm*68mm, 57.6mm*91.5mm, 87mm*147mm Customized sensor possible (size, channels) 4,6,8,12 channels for packaging industry On delay and off delay time adjustable to meet irregular object counting Solid metal housing to improve life expectancy NPN or PNP output possible Fast response time 1ms Sensitivity adjustment via potentiometer Plug connection

IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment.

Product feature:



  • High resolution, can detect objects down to 1.5mm
  • Suitable for all types of materials, metal or non-metal, liquid drop
  • Volume calculation for broken pill rejection
  • Cross beam technology to improve resolution
  • One sensor for both dynamic and static detection with same resolution
  • Sensing area: 28mm*68mm, 57.6mm*91.5mm, 87mm*147mm
  • Customized sensor possible (size, channels) 4,6,8,12 channels for packaging industry
  • On delay and off delay time adjustable to meet irregular object counting
  • Solid metal housing to improve life expectancy
  • NPN or PNP output possible
  • Fast response time 1ms
  • Sensitivity adjustment via potentiometer
  • Plug connection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.CX
Product Name Frame Counting Sensor with Single Channel/Multi-Channels
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
M8 high-precision laser sensor - IMS.PE.M8 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 3.94 inch (100 mm)
Optical Technology Type Diffuse
Mode Light-on; Dark-on
View Details