Intellisense Microelectronics Ltd. Compact Photoelectric Slot Sensor PM-L25 IMS.PE.PM-L25

Description
Features: 6mm slot width With operation indicator Low power consumption Light on or dark on switchable Designed for the detection of small parts Power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection
Request a Quote Datasheet
Description
Features: 6mm slot width With operation indicator Low power consumption Light on or dark on switchable Designed for the detection of small parts Power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Xiamen, China
Compact Photoelectric Slot Sensor PM-L25
IMS.PE.PM-L25
Compact Photoelectric Slot Sensor PM-L25 IMS.PE.PM-L25
Features: 6mm slot width With operation indicator Low power consumption Light on or dark on switchable Designed for the detection of small parts Power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection

Features:



  • 6mm slot width
  • With operation indicator
  • Low power consumption
  • Light on or dark on switchable
  • Designed for the detection of small parts
  • Power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.PM-L25
Product Name Compact Photoelectric Slot Sensor PM-L25
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Optical Technology Type Diffuse
View Details
Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details