Intellisense Microelectronics Ltd. Photoelectric Sensor with Sensitivity Adjustment-E3Z-F IMS.PE.E3Z-F

Description
The E3Z-T series photoelectric sensors features time on delay and off delay function. They are available in front mounting using M18 nut or side mounting using M3 bolt screw and nuts. The flexible installation options allow easy application in different industrial situations. Product feature: On delay and off delay time adjustable Mode selection for light on and dark on Flexible installation direction Sensitivity adjustment possible Light on or dark on selectable Bright LED operating status indicators visible from 360° Visible red LED beam for easy alignment NPN or PNP output High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Reverse polarity protection, output short circuit protection, output reverse polarity protection
Request a Quote Datasheet
Description
The E3Z-T series photoelectric sensors features time on delay and off delay function. They are available in front mounting using M18 nut or side mounting using M3 bolt screw and nuts. The flexible installation options allow easy application in different industrial situations. Product feature: On delay and off delay time adjustable Mode selection for light on and dark on Flexible installation direction Sensitivity adjustment possible Light on or dark on selectable Bright LED operating status indicators visible from 360° Visible red LED beam for easy alignment NPN or PNP output High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Reverse polarity protection, output short circuit protection, output reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Xiamen, China
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F
IMS.PE.E3Z-F
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F IMS.PE.E3Z-F
The E3Z-T series photoelectric sensors features time on delay and off delay function. They are available in front mounting using M18 nut or side mounting using M3 bolt screw and nuts. The flexible installation options allow easy application in different industrial situations. Product feature: On delay and off delay time adjustable Mode selection for light on and dark on Flexible installation direction Sensitivity adjustment possible Light on or dark on selectable Bright LED operating status indicators visible from 360° Visible red LED beam for easy alignment NPN or PNP output High performance ASIC with built-in amplifier Power on delay to prevent error trigger High EMC protection and light immunity using with built in digital filter Reverse polarity protection, output short circuit protection, output reverse polarity protection

The E3Z-T series photoelectric sensors features time on delay and off delay function. They are available in front mounting using M18 nut or side mounting using M3 bolt screw and nuts. The flexible installation options allow easy application in different industrial situations.

Product feature:



  • On delay and off delay time adjustable
  • Mode selection for light on and dark on
  • Flexible installation direction
  • Sensitivity adjustment possible
  • Light on or dark on selectable
  • Bright LED operating status indicators visible from 360°
  • Visible red LED beam for easy alignment
  • NPN or PNP output
  • High performance ASIC with built-in amplifier
  • Power on delay to prevent error trigger
  • High EMC protection and light immunity using with built in digital filter
  • Reverse polarity protection, output short circuit protection, output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Photoelectric Sensors
Product Number IMS.PE.E3Z-F
Product Name Photoelectric Sensor with Sensitivity Adjustment-E3Z-F
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
Photoelectric Proximity Sensor-M5 Series - IMS.PE.M5 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 0.3937 to 7.87 inch (10 to 200 mm)
Optical Technology Type Through Beam; Diffuse
View Details
M8 high-precision laser sensor - IMS.PE.M8 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 3.94 inch (100 mm)
Optical Technology Type Diffuse
Mode Light-on; Dark-on
View Details