Intellisense Microelectronics Ltd. Inductive Proximity Ring Sensor IMS.RX

Description
Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass through the ring(dynamic mode). It can be also used to detect the fracture of continuous metal wire inside the ring(static mode). Product feature: High performance inductive sensor ASIC Adjustable sensitivity Adjustable on delay, off delay , one shot time Settable dynamic mode and statics mode Suitable for metal objects detection Various ring diameter of 5mm, 10mm, 18mm and 30mm for different sensitivity requirement, minimum detectable object as small as 0.7mm in diameter(copper wire) LED function indicator Only 12mm in thickness, meet the high-speed blanking requirement Digital display Power on delay, reverse polarity protection, self-recover short circuit protection, output reverse polarity protection
Request a Quote Datasheet
Description
Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass through the ring(dynamic mode). It can be also used to detect the fracture of continuous metal wire inside the ring(static mode). Product feature: High performance inductive sensor ASIC Adjustable sensitivity Adjustable on delay, off delay , one shot time Settable dynamic mode and statics mode Suitable for metal objects detection Various ring diameter of 5mm, 10mm, 18mm and 30mm for different sensitivity requirement, minimum detectable object as small as 0.7mm in diameter(copper wire) LED function indicator Only 12mm in thickness, meet the high-speed blanking requirement Digital display Power on delay, reverse polarity protection, self-recover short circuit protection, output reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Ring Sensor - IMS.RX - Intellisense Microelectronics Ltd.
Xiamen, China
Inductive Proximity Ring Sensor
IMS.RX
Inductive Proximity Ring Sensor IMS.RX
Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass through the ring(dynamic mode). It can be also used to detect the fracture of continuous metal wire inside the ring(static mode). Product feature: High performance inductive sensor ASIC Adjustable sensitivity Adjustable on delay, off delay , one shot time Settable dynamic mode and statics mode Suitable for metal objects detection Various ring diameter of 5mm, 10mm, 18mm and 30mm for different sensitivity requirement, minimum detectable object as small as 0.7mm in diameter(copper wire) LED function indicator Only 12mm in thickness, meet the high-speed blanking requirement Digital display Power on delay, reverse polarity protection, self-recover short circuit protection, output reverse polarity protection

Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass through the ring(dynamic mode). It can be also used to detect the fracture of continuous metal wire inside the ring(static mode).

Product feature:



  • High performance inductive sensor ASIC
  • Adjustable sensitivity
  • Adjustable on delay, off delay , one shot time
  • Settable dynamic mode and statics mode
  • Suitable for metal objects detection
  • Various ring diameter of 5mm, 10mm, 18mm and 30mm for different sensitivity requirement, minimum detectable object as small as 0.7mm in diameter(copper wire)
  • LED function indicator
  • Only 12mm in thickness, meet the high-speed blanking requirement
  • Digital display
  • Power on delay, reverse polarity protection, self-recover short circuit protection, output reverse polarity protection
Supplier's Site Datasheet
Ring Inductive Sensor for Metal Material Detection - IMS.RX - Intellisense Microelectronics Ltd.
Xiamen, China
Ring Inductive Sensor for Metal Material Detection
IMS.RX
Ring Inductive Sensor for Metal Material Detection IMS.RX
Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass through the ring(dynamic mode). It can be also used to detect the fracture of continuous metal wire inside the ring(static mode). Product feature: High performance inductive sensor ASIC Adjustable sensitivity Adjustable on delay, off delay , one shot time Settable dynamic mode and statics mode Suitable for metal objects detection Various ring diameter of 5mm, 10mm, 18mm and 30mm for different sensitivity requirement, minimum detectable object as small as 0.7mm in diameter(copper wire) LED function indicator Only 12mm in thickness, meet the high-speed blanking requirement Digital display Power on delay, reverse polarity protection, self-recover short circuit protection, output reverse polarity protection

Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass through the ring(dynamic mode). It can be also used to detect the fracture of continuous metal wire inside the ring(static mode).

Product feature:



  • High performance inductive sensor ASIC
  • Adjustable sensitivity
  • Adjustable on delay, off delay , one shot time
  • Settable dynamic mode and statics mode
  • Suitable for metal objects detection
  • Various ring diameter of 5mm, 10mm, 18mm and 30mm for different sensitivity requirement, minimum detectable object as small as 0.7mm in diameter(copper wire)
  • LED function indicator
  • Only 12mm in thickness, meet the high-speed blanking requirement
  • Digital display
  • Power on delay, reverse polarity protection, self-recover short circuit protection, output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Proximity Sensors
Product Number IMS.RX
Product Name Inductive Proximity Ring Sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
View Details
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
View Details
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
View Details