InfraTec GmbH High Definition Infrared Thermographic Camera VarioCAM®HDx Head 600

Description
Infrared camera VarioCAM® HDx head 600 shows its strength wherever there is a need for fixed installation in harsh industrial environments or laboratory tasks require computer-based support. Compact housing dimensions and minimal weight allow easy integration into existing system environments. Microbolometer detector with (640 × 480) IR pixels GigE-Vision interface for camera control and data acquisition High-quality light metal housing with optional protection degree of up to IP67 Wide range of lenses Convenient camera control and data acquisition Description: The thermographic camera VarioCAM® HDx head is based on an uncooled microbolometer FPA detector with (640 × 480) IR pixels. Thanks to its wide standard temperature measuring range it is suitable for universal measuring, testing and monitoring tasks in many sectors. Even the low-cost models of the VarioCAM® HDx head as entry-level access to the class of professional, stationary microbolometer thermography systems provide brilliant thermographic images in high quality that can be created and evaluated very easily using the powerful software family IRBIS® 3. The high-quality processing, modular design and motorized focusing are among the details that benefit users. The VarioCAM® HDx head convinces with its extensive range of standard options. The range includes automatic threshold detection and signaling by means of digital real-time image acquisition via the integrated GigE Vision interface as well as online processing of thermographic data for controlling time-critical thermal processes. With the industrial-grade light metal housing (IP67) installations in manufacturing processes are easily possible even in harsh process environments. Even monitoring tasks requiring automatic continuous operation can be implemented easily. Application areas: Real-time thermography for industry and science Assembly control and process monitoring Machine and plant monitoring Security engineering Early fire detection
Request a Quote
Description
Infrared camera VarioCAM® HDx head 600 shows its strength wherever there is a need for fixed installation in harsh industrial environments or laboratory tasks require computer-based support. Compact housing dimensions and minimal weight allow easy integration into existing system environments. Microbolometer detector with (640 × 480) IR pixels GigE-Vision interface for camera control and data acquisition High-quality light metal housing with optional protection degree of up to IP67 Wide range of lenses Convenient camera control and data acquisition Description: The thermographic camera VarioCAM® HDx head is based on an uncooled microbolometer FPA detector with (640 × 480) IR pixels. Thanks to its wide standard temperature measuring range it is suitable for universal measuring, testing and monitoring tasks in many sectors. Even the low-cost models of the VarioCAM® HDx head as entry-level access to the class of professional, stationary microbolometer thermography systems provide brilliant thermographic images in high quality that can be created and evaluated very easily using the powerful software family IRBIS® 3. The high-quality processing, modular design and motorized focusing are among the details that benefit users. The VarioCAM® HDx head convinces with its extensive range of standard options. The range includes automatic threshold detection and signaling by means of digital real-time image acquisition via the integrated GigE Vision interface as well as online processing of thermographic data for controlling time-critical thermal processes. With the industrial-grade light metal housing (IP67) installations in manufacturing processes are easily possible even in harsh process environments. Even monitoring tasks requiring automatic continuous operation can be implemented easily. Application areas: Real-time thermography for industry and science Assembly control and process monitoring Machine and plant monitoring Security engineering Early fire detection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Dresden, Germany
High Definition Infrared Thermographic Camera
VarioCAM®HDx Head 600
High Definition Infrared Thermographic Camera VarioCAM®HDx Head 600
Infrared camera VarioCAM® HDx head 600 shows its strength wherever there is a need for fixed installation in harsh industrial environments or laboratory tasks require computer-based support. Compact housing dimensions and minimal weight allow easy integration into existing system environments. Microbolometer detector with (640 × 480) IR pixels GigE-Vision interface for camera control and data acquisition High-quality light metal housing with optional protection degree of up to IP67 Wide range of lenses Convenient camera control and data acquisition Description: The thermographic camera VarioCAM® HDx head is based on an uncooled microbolometer FPA detector with (640 × 480) IR pixels. Thanks to its wide standard temperature measuring range it is suitable for universal measuring, testing and monitoring tasks in many sectors. Even the low-cost models of the VarioCAM® HDx head as entry-level access to the class of professional, stationary microbolometer thermography systems provide brilliant thermographic images in high quality that can be created and evaluated very easily using the powerful software family IRBIS® 3. The high-quality processing, modular design and motorized focusing are among the details that benefit users. The VarioCAM® HDx head convinces with its extensive range of standard options. The range includes automatic threshold detection and signaling by means of digital real-time image acquisition via the integrated GigE Vision interface as well as online processing of thermographic data for controlling time-critical thermal processes. With the industrial-grade light metal housing (IP67) installations in manufacturing processes are easily possible even in harsh process environments. Even monitoring tasks requiring automatic continuous operation can be implemented easily. Application areas: Real-time thermography for industry and science Assembly control and process monitoring Machine and plant monitoring Security engineering Early fire detection

Infrared camera VarioCAM® HDx head 600 shows its strength wherever there is a need for fixed installation in harsh industrial environments or laboratory tasks require computer-based support. Compact housing dimensions and minimal weight allow easy integration into existing system environments.

  • Microbolometer detector with (640 × 480) IR pixels
  • GigE-Vision interface for camera control and data acquisition
  • High-quality light metal housing with optional protection degree of up to IP67
  • Wide range of lenses
  • Convenient camera control and data acquisition

Description:

The thermographic camera VarioCAM® HDx head is based on an uncooled microbolometer FPA detector with (640 × 480) IR pixels. Thanks to its wide standard temperature measuring range it is suitable for universal measuring, testing and monitoring tasks in many sectors.

Even the low-cost models of the VarioCAM® HDx head as entry-level access to the class of professional, stationary microbolometer thermography systems provide brilliant thermographic images in high quality that can be created and evaluated very easily using the powerful software family IRBIS® 3. The high-quality processing, modular design and motorized focusing are among the details that benefit users.

The VarioCAM® HDx head convinces with its extensive range of standard options. The range includes automatic threshold detection and signaling by means of digital real-time image acquisition via the integrated GigE Vision interface as well as online processing of thermographic data for controlling time-critical thermal processes. With the industrial-grade light metal housing (IP67) installations in manufacturing processes are easily possible even in harsh process environments. Even monitoring tasks requiring automatic continuous operation can be implemented easily.

Application areas:

  • Real-time thermography for industry and science
  • Assembly control and process monitoring
  • Machine and plant monitoring
  • Security engineering
  • Early fire detection
Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number VarioCAM®HDx Head 600
Product Name High Definition Infrared Thermographic Camera
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
Measurement Range -40 to 1700 C (-40 to 3092 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®9300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR® 5300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High-Speed Infrared Thermographic Camera - ImageIR®8300 hp - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details