InfraTec GmbH High Performance Infrared Thermographic Camera ImageIR®9400 hs

Description
Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and extremely short integration times of only a few microseconds. Cooled FPA photon detector with (640 × 512) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.02 K Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.
Request a Quote
Description
Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and extremely short integration times of only a few microseconds. Cooled FPA photon detector with (640 × 512) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.02 K Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance Infrared Thermographic Camera - ImageIR®9400 hs - InfraTec GmbH
Dresden, Germany
High Performance Infrared Thermographic Camera
ImageIR®9400 hs
High Performance Infrared Thermographic Camera ImageIR®9400 hs
Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and extremely short integration times of only a few microseconds. Cooled FPA photon detector with (640 × 512) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.02 K Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.

Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and extremely short integration times of only a few microseconds.

  • Cooled FPA photon detector with (640 × 512) IR pixels
  • Extremely short integration times in the microsecond range
  • Thermal resolution up to 0.02 K

Description:

To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time.

ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application.

An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®9400 hs
Product Name High Performance Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 2000 C (-40 to 3632 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR®8300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High-end Thermography Camera for Multifaceted Measurement tasks - ImageIR® 12300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details