InfraTec GmbH Infrared Thermographic Camera ImageIR® 5300

Description
The fast stationary infrared camera for precise and spectral thermography Calibration of various calibration curves for most precise temperature measurement Motorized controllable filter wheel for spectral thermography with up to four special filters included Snapshot detector for precise image acquisition at frame rate of up to 25 kHz High repeatability due to reliable thermal decoupling of lens and electronics module Description: The ImageIR® 5300 has been designed specifically for capturing and recording extremely fast running thermal processes. The MWIR focal-plane array photon detector in the format of (320 × 256) IR pixels allows users to capture thermal images in full frame at frequencies up to 481 Hz. When using the sub frame mode, the value even increases to 105,000 Hz. The ImageIR® 5300 demonstrates the strength of its design as an integral part of the automated IR rotation test bench solution Thermal Rotate Check (TRC) from InfraTec. This allows rapidly rotating components, such as tires, brakes and clutches, to be analyzed precisely. The results provide information on how well the test objects withstand continuous operation, which signs of wear are present and how serious they are. The potential of the camera goes far beyond such applications in automotive and rail technology. Thanks to its extensive single pixels (detector pitch 30 µm) the ImageIR® 5300 achieves an outstanding thermal resolution up to 0.015 K. Modularly designed with an optics, detector and interface module and equipped with an integrated trigger interface, the camera proves itself to be a versatile measuring and testing instrument for application in industry and science.
Request a Quote
Description
The fast stationary infrared camera for precise and spectral thermography Calibration of various calibration curves for most precise temperature measurement Motorized controllable filter wheel for spectral thermography with up to four special filters included Snapshot detector for precise image acquisition at frame rate of up to 25 kHz High repeatability due to reliable thermal decoupling of lens and electronics module Description: The ImageIR® 5300 has been designed specifically for capturing and recording extremely fast running thermal processes. The MWIR focal-plane array photon detector in the format of (320 × 256) IR pixels allows users to capture thermal images in full frame at frequencies up to 481 Hz. When using the sub frame mode, the value even increases to 105,000 Hz. The ImageIR® 5300 demonstrates the strength of its design as an integral part of the automated IR rotation test bench solution Thermal Rotate Check (TRC) from InfraTec. This allows rapidly rotating components, such as tires, brakes and clutches, to be analyzed precisely. The results provide information on how well the test objects withstand continuous operation, which signs of wear are present and how serious they are. The potential of the camera goes far beyond such applications in automotive and rail technology. Thanks to its extensive single pixels (detector pitch 30 µm) the ImageIR® 5300 achieves an outstanding thermal resolution up to 0.015 K. Modularly designed with an optics, detector and interface module and equipped with an integrated trigger interface, the camera proves itself to be a versatile measuring and testing instrument for application in industry and science.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR® 5300 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR® 5300
Infrared Thermographic Camera ImageIR® 5300
The fast stationary infrared camera for precise and spectral thermography Calibration of various calibration curves for most precise temperature measurement Motorized controllable filter wheel for spectral thermography with up to four special filters included Snapshot detector for precise image acquisition at frame rate of up to 25 kHz High repeatability due to reliable thermal decoupling of lens and electronics module Description: The ImageIR® 5300 has been designed specifically for capturing and recording extremely fast running thermal processes. The MWIR focal-plane array photon detector in the format of (320 × 256) IR pixels allows users to capture thermal images in full frame at frequencies up to 481 Hz. When using the sub frame mode, the value even increases to 105,000 Hz. The ImageIR® 5300 demonstrates the strength of its design as an integral part of the automated IR rotation test bench solution Thermal Rotate Check (TRC) from InfraTec. This allows rapidly rotating components, such as tires, brakes and clutches, to be analyzed precisely. The results provide information on how well the test objects withstand continuous operation, which signs of wear are present and how serious they are. The potential of the camera goes far beyond such applications in automotive and rail technology. Thanks to its extensive single pixels (detector pitch 30 µm) the ImageIR® 5300 achieves an outstanding thermal resolution up to 0.015 K. Modularly designed with an optics, detector and interface module and equipped with an integrated trigger interface, the camera proves itself to be a versatile measuring and testing instrument for application in industry and science.

The fast stationary infrared camera for precise and spectral thermography

  • Calibration of various calibration curves for most precise temperature measurement
  • Motorized controllable filter wheel for spectral thermography with up to four special filters included
  • Snapshot detector for precise image acquisition at frame rate of up to 25 kHz
  • High repeatability due to reliable thermal decoupling of lens and electronics module

Description:

The ImageIR® 5300 has been designed specifically for capturing and recording extremely fast running thermal processes. The MWIR focal-plane array photon detector in the format of (320 × 256) IR pixels allows users to capture thermal images in full frame at frequencies up to 481 Hz. When using the sub frame mode, the value even increases to 105,000 Hz.

The ImageIR® 5300 demonstrates the strength of its design as an integral part of the automated IR rotation test bench solution Thermal Rotate Check (TRC) from InfraTec. This allows rapidly rotating components, such as tires, brakes and clutches, to be analyzed precisely. The results provide information on how well the test objects withstand continuous operation, which signs of wear are present and how serious they are.

The potential of the camera goes far beyond such applications in automotive and rail technology. Thanks to its extensive single pixels (detector pitch 30 µm) the ImageIR® 5300 achieves an outstanding thermal resolution up to 0.015 K. Modularly designed with an optics, detector and interface module and equipped with an integrated trigger interface, the camera proves itself to be a versatile measuring and testing instrument for application in industry and science.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR® 5300
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 3000 C (-40 to 5432 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Definition Infrared Thermographic Camera - VarioCAM®HD Z - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
Full HD Infrared Thermographic Camera - ImageIR®10300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Definition Infrared Thermographic Camera - VarioCAM®HD Head 900 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Portable; Battery Powered; Removable Data Storage
View Details
Infrared Thermographic Camera - ImageIR®7300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details