InfraTec GmbH Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| The cooled infrared camera with the high resolution Detection of smallest details with detector of (640 × 512) infrared pixels High thermal resolution better than 20 mK for precision measurements... | |
| The entry door to spectral thermography Motorized remotely controlled filter wheel for spectral thermography includable Separable filter and aperture wheels can allow for highest flexibility High thermal resolution for precision... | |
| The fast stationary infrared camera for precise and spectral thermography Calibration of various calibration curves for most precise temperature measurement Motorized controllable filter wheel for spectral thermography with up to... | |
| The most solid all-rounder of the cooled infrared camera systems Detection of small details with detector of (640 × 512) IR pixels High thermal resolution better than 20 mK for... | |
| Combining the image format of (640 × 512) IR pixels with the exceptionally high frame rate of 1,105 Hz allows thermographic images, even of extremely fast moving objects or highly... | |
| Compact thermographic camera for industrial use. Thermographic camera with (1,280 × 1,024) IR pixels Short wave spectral range (0.78 … 1.1) μmFrame rate up to 60 Hz Large temperature measuring... | |
| Designed for universal use, the compact camera TarisIR® mini with the corresponding IRBIS® software from InfraTec enables entry-level access to stationary thermography at an excellent price-performance ratio. The radiometrically calibrated... | |
| Due to its extraordinarily high resolution, the ImageIR® 12300 can always bring its strengths to bear when large area measurement ranges need to be analyzed in detail and at once. | |
| For professional measurement tasks using Lock-in Thermography, InfraTec offers a complete package including the stationary VarioCAM® HDx head thermographic camera, IRBIS® 3 active thermography software, trigger unit and accessories. Expert... | |
| High resolution and speed – the cooled long-wave infrared camera Calibration of a multitude of calibration curves for precise temperature measurement Detection of smallest details with detector of (640 × | |
| High-resolution, radiometrically calibrated infrared cameras with a very good price/performance ratio - these are the new SWIR cameras from the ImageIR® series. They are suitable for temperature measurements from 300... | |
| Infrared camera VarioCAM® HDx head 600 shows its strength wherever there is a need for fixed installation in harsh industrial environments or laboratory tasks require computer-based support. Compact housing dimensions... | |
| Infrared thermography system with 6× infrared zoom lens for thermal analysis of processes with an unprecedented attention to detail for the user. Microbolometer detector with (1,024 × 768) IR pixels... | |
| Infrared thermography system with 6× infrared zoom lens for surveillance and monitoring tasks. Microbolometer detector with (1,024 × 768) IR pixels High-performance zoom lens with 25 to 150 mm focal... | |
| Smaller, lightweight, without tedious lens changes - efficiency has a new name: The ImageIR® 6300 Z with a powerful zoom lens and a SWaP detector (Size, Weight and Power).Cooled focal... | |
| Stationary thermographic camera for industrial use. Microbolometer detector with up to (640 × 480) IR pixels Longwave spectral range (7.5 … 14) µmIR frame rate up to 30 Hz Temperature... | |
| The benefits of the ImageIR® 9400 infrared camera are clearly based on its versatility. Especially users looking for a cooled camera with a high geometrical resolution will find an excellent... | |
| The high-end infrared camera ImageIR® 8300 Z with 30× zoom lens allow effortless handling of complex reconnaissance and surveillance tasks. Cooled detectors with up to (640 × 512) IR pixels... | |
| The high-end infrared camera ImageIR® 9300 from InfraTec is a further top of the range model of the high-end series ImageIR®. Cooled FPA photon detector with (1,280 × 1,024) IR... | |
| The high-end infrared camera ImageIR® 9300 Z with 30× zoom lens allows effortless handling of complex reconnaissance and surveillance tasks. Cooled detectors with up to (1,280 × 1,024) IR pixels... | |
| The high-performance infrared camera ImageIR® 9400 hp from InfraTec is suitable for solving extremely demanding tasks. It impresses with absolute top figures for geometrical, thermal and temporal resolution. Cooled FPA... | |
| The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. Cooled FPA photon detector with (1,280 × | |
| The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at... | |
| The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level. Full-frame rate up to 355 Hz in the... | |
| The new ImageIR® 9800 is the ideal device for high-resolution thermographic measurements of highly dynamic processes, even at low object temperatures. The radiometrically calibrated infrared camera, operating in the long-wave... | |
| The VarioCAM® HDx head S is a state-of-the-art and very compact radiometric thermographic camera designed for stationary use. High-performance detector in (640 × 480) IR pixels format GigE-Vision interface for... | |
| The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to... | |
| Thermal infrared camera system for security and surveillance applications Uncooled FPA detector with (1,024 × 768) IR pixels Noiseless long-term observations Personnel detection range up to 6.1 km Vehicle detection... | |
| Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that... | |
| VarioCAM® HDx head security 600, thermal infrared camera system for fixed use, provides price-conscious users the entry to thermography-based solutions for security and surveillance applications at high-end level. Uncooled high-performance... | |
| With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for... | |
| With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × |