InfraTec GmbH Infrared Thermographic Camera ImageIR®9300

Description
The high-end infrared camera ImageIR® 9300 from InfraTec is a further top of the range model of the high-end series ImageIR®. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Extremely short integration times in the microsecond range Snapshot detector, internal trigger interface Thermal resolution up to 0.025 K With its ImageIR® 9300, InfraTec introduces another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels – four times higher than comparable competitive units. Combining an outstanding thermal resolution of 0.025 K with very high frame rates of 106 Hz and extremely short integration times of only a few microseconds, this camera offers you a whole new range of applications. ImageIR® 9300 was developed for demanding operations in research and development, non-destructive material testing and process monitoring sectors. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application-specific apertures, filters and optical elements. All exchangeable radiometric precision lenses of the ImageIR® can be equipped with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing and is a part of the optional autofocus function.
Request a Quote
Description
The high-end infrared camera ImageIR® 9300 from InfraTec is a further top of the range model of the high-end series ImageIR®. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Extremely short integration times in the microsecond range Snapshot detector, internal trigger interface Thermal resolution up to 0.025 K With its ImageIR® 9300, InfraTec introduces another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels – four times higher than comparable competitive units. Combining an outstanding thermal resolution of 0.025 K with very high frame rates of 106 Hz and extremely short integration times of only a few microseconds, this camera offers you a whole new range of applications. ImageIR® 9300 was developed for demanding operations in research and development, non-destructive material testing and process monitoring sectors. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application-specific apertures, filters and optical elements. All exchangeable radiometric precision lenses of the ImageIR® can be equipped with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing and is a part of the optional autofocus function.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR®9300 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR®9300
Infrared Thermographic Camera ImageIR®9300
The high-end infrared camera ImageIR® 9300 from InfraTec is a further top of the range model of the high-end series ImageIR®. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Extremely short integration times in the microsecond range Snapshot detector, internal trigger interface Thermal resolution up to 0.025 K With its ImageIR® 9300, InfraTec introduces another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels – four times higher than comparable competitive units. Combining an outstanding thermal resolution of 0.025 K with very high frame rates of 106 Hz and extremely short integration times of only a few microseconds, this camera offers you a whole new range of applications. ImageIR® 9300 was developed for demanding operations in research and development, non-destructive material testing and process monitoring sectors. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application-specific apertures, filters and optical elements. All exchangeable radiometric precision lenses of the ImageIR® can be equipped with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing and is a part of the optional autofocus function.

The high-end infrared camera ImageIR® 9300 from InfraTec is a further top of the range model of the high-end series ImageIR®.

  • Cooled FPA photon detector with (1,280 × 1,024) IR pixels
  • Extremely short integration times in the microsecond range
  • Snapshot detector, internal trigger interface
  • Thermal resolution up to 0.025 K

With its ImageIR® 9300, InfraTec introduces another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels – four times higher than comparable competitive units. Combining an outstanding thermal resolution of 0.025 K with very high frame rates of 106 Hz and extremely short integration times of only a few microseconds, this camera offers you a whole new range of applications.

ImageIR® 9300 was developed for demanding operations in research and development, non-destructive material testing and process monitoring sectors. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures.

Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application-specific apertures, filters and optical elements. All exchangeable radiometric precision lenses of the ImageIR® can be equipped with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing and is a part of the optional autofocus function.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®9300
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 2000 C (-40 to 3632 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®9400 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Camera Series - VarioCAM®HD Z security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
New Generation SWIR Infrared Cameras - ImageIR®9100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details
High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details