InfraTec GmbH High-Speed Infrared Thermographic Camera ImageIR®8300 hp

Description
The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level. Full-frame rate up to 355 Hz in the format (640 × 512) IR pixels Opto-mechanical MicroScan with (1,280 × 1,024) IR pixels Outstanding thermal resolution better than 20 mK Integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures Description: With its ImageIR® 8300 hp, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a digitally interfaced (640 × 512) pixel MWIR detector now allows 355 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 hp and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 hp standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function
Request a Quote
Description
The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level. Full-frame rate up to 355 Hz in the format (640 × 512) IR pixels Opto-mechanical MicroScan with (1,280 × 1,024) IR pixels Outstanding thermal resolution better than 20 mK Integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures Description: With its ImageIR® 8300 hp, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a digitally interfaced (640 × 512) pixel MWIR detector now allows 355 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 hp and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 hp standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Speed Infrared Thermographic Camera - ImageIR®8300 hp - InfraTec GmbH
Dresden, Germany
High-Speed Infrared Thermographic Camera
ImageIR®8300 hp
High-Speed Infrared Thermographic Camera ImageIR®8300 hp
The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level. Full-frame rate up to 355 Hz in the format (640 × 512) IR pixels Opto-mechanical MicroScan with (1,280 × 1,024) IR pixels Outstanding thermal resolution better than 20 mK Integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures Description: With its ImageIR® 8300 hp, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a digitally interfaced (640 × 512) pixel MWIR detector now allows 355 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 hp and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 hp standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function

The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level.

  • Full-frame rate up to 355 Hz in the format (640 × 512) IR pixels
  • Opto-mechanical MicroScan with (1,280 × 1,024) IR pixels
  • Outstanding thermal resolution better than 20 mK
  • Integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures

Description:

With its ImageIR® 8300 hp, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a digitally interfaced (640 × 512) pixel MWIR detector now allows 355 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 hp and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K.

The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures.

Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 hp standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®8300 hp
Product Name High-Speed Infrared Thermographic Camera
Detector Type Array; Microbolometer
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 3000 C (-40 to 5432 F)
Unlock Full Specs
to access all available technical data

Similar Products

New Generation SWIR Infrared Cameras - ImageIR®9100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details
Infrared Camera Series - VarioCAM®HDx Head 600 security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details
High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Full HD Infrared Thermographic Camera - ImageIR®10300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details