InfraTec GmbH Infrared Thermographic Camera ImageIR®7300

Description
The cooled infrared camera with the high resolution Detection of smallest details with detector of (640 × 512) infrared pixels High thermal resolution better than 20 mK for precision measurements Separable configuration of aperture and filter wheel for highest flexibility Integratable motorized controllable filter wheel for spectral thermography with up to four special filters Those, who are looking for a powerful thermographic camera to solve fundamental measurement and testing tasks in the fields of industry and science, that offers an impressive geometrical resolution will find the ImageIR® 7300 a perfect match. Its cooled focal-plane array photon detector provides (640×512) IR pixels and a pitch of 15μm at a constant active detector area. Users, who are testing very small structures on large-scale measurement objects, benefit from substantial plus in terms of efficiency compared to smaller detector formats. In addition, you can choose between MCT and InSb detectors. The camera supports recording and storing images and sequences with frequencies up to 1,200Hz. An internal trigger interface guarantees for precise, repeatable triggering of correspondingly fast processes. Two respective inputs and outputs are used to control the camera or to generate digital control signals for external devices. Depending on the character of the measurement and testing situation due to its modular design, most diverse thermographic software and high-quality lenses the ImageIR® 7300 is quite easy to adapt to the on-site conditions.
Request a Quote
Description
The cooled infrared camera with the high resolution Detection of smallest details with detector of (640 × 512) infrared pixels High thermal resolution better than 20 mK for precision measurements Separable configuration of aperture and filter wheel for highest flexibility Integratable motorized controllable filter wheel for spectral thermography with up to four special filters Those, who are looking for a powerful thermographic camera to solve fundamental measurement and testing tasks in the fields of industry and science, that offers an impressive geometrical resolution will find the ImageIR® 7300 a perfect match. Its cooled focal-plane array photon detector provides (640×512) IR pixels and a pitch of 15μm at a constant active detector area. Users, who are testing very small structures on large-scale measurement objects, benefit from substantial plus in terms of efficiency compared to smaller detector formats. In addition, you can choose between MCT and InSb detectors. The camera supports recording and storing images and sequences with frequencies up to 1,200Hz. An internal trigger interface guarantees for precise, repeatable triggering of correspondingly fast processes. Two respective inputs and outputs are used to control the camera or to generate digital control signals for external devices. Depending on the character of the measurement and testing situation due to its modular design, most diverse thermographic software and high-quality lenses the ImageIR® 7300 is quite easy to adapt to the on-site conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR®7300 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR®7300
Infrared Thermographic Camera ImageIR®7300
The cooled infrared camera with the high resolution Detection of smallest details with detector of (640 × 512) infrared pixels High thermal resolution better than 20 mK for precision measurements Separable configuration of aperture and filter wheel for highest flexibility Integratable motorized controllable filter wheel for spectral thermography with up to four special filters Those, who are looking for a powerful thermographic camera to solve fundamental measurement and testing tasks in the fields of industry and science, that offers an impressive geometrical resolution will find the ImageIR® 7300 a perfect match. Its cooled focal-plane array photon detector provides (640×512) IR pixels and a pitch of 15μm at a constant active detector area. Users, who are testing very small structures on large-scale measurement objects, benefit from substantial plus in terms of efficiency compared to smaller detector formats. In addition, you can choose between MCT and InSb detectors. The camera supports recording and storing images and sequences with frequencies up to 1,200Hz. An internal trigger interface guarantees for precise, repeatable triggering of correspondingly fast processes. Two respective inputs and outputs are used to control the camera or to generate digital control signals for external devices. Depending on the character of the measurement and testing situation due to its modular design, most diverse thermographic software and high-quality lenses the ImageIR® 7300 is quite easy to adapt to the on-site conditions.

The cooled infrared camera with the high resolution

  • Detection of smallest details with detector of (640 × 512) infrared pixels
  • High thermal resolution better than 20 mK for precision measurements
  • Separable configuration of aperture and filter wheel for highest flexibility
  • Integratable motorized controllable filter wheel for spectral thermography with up to four special filters

Those, who are looking for a powerful thermographic camera to solve fundamental measurement and testing tasks in the fields of industry and science, that offers an impressive geometrical resolution will find the ImageIR® 7300 a perfect match. Its cooled focal-plane array photon detector provides (640×512) IR pixels and a pitch of 15μm at a constant active detector area. Users, who are testing very small structures on large-scale measurement objects, benefit from substantial plus in terms of efficiency compared to smaller detector formats. In addition, you can choose between MCT and InSb detectors.

The camera supports recording and storing images and sequences with frequencies up to 1,200Hz. An internal trigger interface guarantees for precise, repeatable triggering of correspondingly fast processes. Two respective inputs and outputs are used to control the camera or to generate digital control signals for external devices. Depending on the character of the measurement and testing situation due to its modular design, most diverse thermographic software and high-quality lenses the ImageIR® 7300 is quite easy to adapt to the on-site conditions.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®7300
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 300 C (-40 to 572 F)
Spectral Range 2 to 5.7 microns (2 to 5.7 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®9300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR®9500 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Super-Zoom Infrared Thermographic Camera - ImageIR® 8300 Z - InfraTec GmbH
Specs
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details