InfraTec GmbH Infrared Thermographic Camera ImageIR®8800

Description
High resolution and speed – the cooled long-wave infrared camera Calibration of a multitude of calibration curves for precise temperature measurement Detection of smallest details with detector of (640 × 512) infrared pixels Snapshot detector with short integration times Modular concept for high flexibility Precise long-time measurements without shutter With its ImageIR® 8800, InfraTec offers another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a cooled LWIR-focal-plane array photon detector that provides a format of (640 × 512) IR pixels and operates in snapshot mode. Combining an outstanding thermal resolution of better than 0.025 K with very high frame rates of up to 14,593 Hz and extremely short integration times of only a few microseconds this camera qualifies for airborne biological and geological surveys, non-destructive testing and the analysis of fast thermal processes, which are related to large temperature measuring ranges. Its modular structure which consists of optical, detector and interface modules makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements.
Request a Quote
Description
High resolution and speed – the cooled long-wave infrared camera Calibration of a multitude of calibration curves for precise temperature measurement Detection of smallest details with detector of (640 × 512) infrared pixels Snapshot detector with short integration times Modular concept for high flexibility Precise long-time measurements without shutter With its ImageIR® 8800, InfraTec offers another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a cooled LWIR-focal-plane array photon detector that provides a format of (640 × 512) IR pixels and operates in snapshot mode. Combining an outstanding thermal resolution of better than 0.025 K with very high frame rates of up to 14,593 Hz and extremely short integration times of only a few microseconds this camera qualifies for airborne biological and geological surveys, non-destructive testing and the analysis of fast thermal processes, which are related to large temperature measuring ranges. Its modular structure which consists of optical, detector and interface modules makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR®8800 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR®8800
Infrared Thermographic Camera ImageIR®8800
High resolution and speed – the cooled long-wave infrared camera Calibration of a multitude of calibration curves for precise temperature measurement Detection of smallest details with detector of (640 × 512) infrared pixels Snapshot detector with short integration times Modular concept for high flexibility Precise long-time measurements without shutter With its ImageIR® 8800, InfraTec offers another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a cooled LWIR-focal-plane array photon detector that provides a format of (640 × 512) IR pixels and operates in snapshot mode. Combining an outstanding thermal resolution of better than 0.025 K with very high frame rates of up to 14,593 Hz and extremely short integration times of only a few microseconds this camera qualifies for airborne biological and geological surveys, non-destructive testing and the analysis of fast thermal processes, which are related to large temperature measuring ranges. Its modular structure which consists of optical, detector and interface modules makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements.

High resolution and speed – the cooled long-wave infrared camera

  • Calibration of a multitude of calibration curves for precise temperature measurement
  • Detection of smallest details with detector of (640 × 512) infrared pixels
  • Snapshot detector with short integration times
  • Modular concept for high flexibility
  • Precise long-time measurements without shutter

With its ImageIR® 8800, InfraTec offers another top-level thermographic camera model belonging to the ImageIR® high-end camera series. It is equipped with a cooled LWIR-focal-plane array photon detector that provides a format of (640 × 512) IR pixels and operates in snapshot mode. Combining an outstanding thermal resolution of better than 0.025 K with very high frame rates of up to 14,593 Hz and extremely short integration times of only a few microseconds this camera qualifies for airborne biological and geological surveys, non-destructive testing and the analysis of fast thermal processes, which are related to large temperature measuring ranges. Its modular structure which consists of optical, detector and interface modules makes it easily adaptable to the respective application.

An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®8800
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 2000 C (-40 to 3632 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Infrared Thermographic Camera - ImageIR®9400 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High-performance MWIR System Camera - ImageIR®6300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Measurement Range -10 to 3000 C (14 to 5432 F)
View Details
High-Speed Infrared Thermographic Camera - ImageIR®8300 hp - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details