InfraTec GmbH Infrared Thermographic Camera ImageIR®9400

Description
The benefits of the ImageIR® 9400 infrared camera are clearly based on its versatility. Especially users looking for a cooled camera with a high geometrical resolution will find an excellent solution with this model. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.03 K Available with high-speed mode thanks to binning technology Snapshot detector, integrated trigger interface Pixel size with microscopic lens up to 1.3 μm To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.
Request a Quote
Description
The benefits of the ImageIR® 9400 infrared camera are clearly based on its versatility. Especially users looking for a cooled camera with a high geometrical resolution will find an excellent solution with this model. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.03 K Available with high-speed mode thanks to binning technology Snapshot detector, integrated trigger interface Pixel size with microscopic lens up to 1.3 μm To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR®9400 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR®9400
Infrared Thermographic Camera ImageIR®9400
The benefits of the ImageIR® 9400 infrared camera are clearly based on its versatility. Especially users looking for a cooled camera with a high geometrical resolution will find an excellent solution with this model. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.03 K Available with high-speed mode thanks to binning technology Snapshot detector, integrated trigger interface Pixel size with microscopic lens up to 1.3 μm To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.

The benefits of the ImageIR® 9400 infrared camera are clearly based on its versatility. Especially users looking for a cooled camera with a high geometrical resolution will find an excellent solution with this model.

  • Cooled FPA photon detector with (1,280 × 1,024) IR pixels
  • Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels
  • Extremely short integration times in the microsecond range
  • Thermal resolution up to 0.03 K
  • Available with high-speed mode thanks to binning technology
  • Snapshot detector, integrated trigger interface
  • Pixel size with microscopic lens up to 1.3 μm

To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time.

ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application.

An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®9400
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 2000 C (-40 to 3632 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®8800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Full HD Infrared Thermographic Camera - ImageIR®10300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Camera - PIR uc LWIR 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Measurement Range -20 to 400 C (-4 to 752 F)
View Details
Super-Zoom Infrared Thermographic Camera - ImageIR® 8300 Z - InfraTec GmbH
Specs
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details