InfraTec GmbH Infrared Thermographic Camera ImageIR® 4300

Description
The entry door to spectral thermography Motorized remotely controlled filter wheel for spectral thermography includable Separable filter and aperture wheels can allow for highest flexibility High thermal resolution for precision measurements Modular design for application specific configuration and successive adaption to increasing needs Description: Which qualities characteristic for the high-end camera series ImageIR® are, shows already the entry-level model ImageIR® 4300. Equipped with a cooled focal plane array photon detector with (320×256) IR pixels this camera enables users to choose between detectors made of different material for thermal analyses in the SWIR and MWIR. Whether MCT or InSb detector, both options support snapshot mode. Recording and storing images with frequencies up to 706Hz you can analyze even fast processes. In addition, the ImageIR® 4300 comes with an impressive thermal resolution up to 0.02K (20mK). In sum this camera series provides a potential that qualifies for usage for a broad range of applications in the fields of industry and science. The robust light-metal housing of the instruments matches this claim. With the combination of the modular designed camera concept, the internal trigger interface, most diverse thermographic software and high-quality lenses users benefit from a high level of flexibility allowing to adapt the cameras to almost every measurement and testing task.
Request a Quote
Description
The entry door to spectral thermography Motorized remotely controlled filter wheel for spectral thermography includable Separable filter and aperture wheels can allow for highest flexibility High thermal resolution for precision measurements Modular design for application specific configuration and successive adaption to increasing needs Description: Which qualities characteristic for the high-end camera series ImageIR® are, shows already the entry-level model ImageIR® 4300. Equipped with a cooled focal plane array photon detector with (320×256) IR pixels this camera enables users to choose between detectors made of different material for thermal analyses in the SWIR and MWIR. Whether MCT or InSb detector, both options support snapshot mode. Recording and storing images with frequencies up to 706Hz you can analyze even fast processes. In addition, the ImageIR® 4300 comes with an impressive thermal resolution up to 0.02K (20mK). In sum this camera series provides a potential that qualifies for usage for a broad range of applications in the fields of industry and science. The robust light-metal housing of the instruments matches this claim. With the combination of the modular designed camera concept, the internal trigger interface, most diverse thermographic software and high-quality lenses users benefit from a high level of flexibility allowing to adapt the cameras to almost every measurement and testing task.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR® 4300 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR® 4300
Infrared Thermographic Camera ImageIR® 4300
The entry door to spectral thermography Motorized remotely controlled filter wheel for spectral thermography includable Separable filter and aperture wheels can allow for highest flexibility High thermal resolution for precision measurements Modular design for application specific configuration and successive adaption to increasing needs Description: Which qualities characteristic for the high-end camera series ImageIR® are, shows already the entry-level model ImageIR® 4300. Equipped with a cooled focal plane array photon detector with (320×256) IR pixels this camera enables users to choose between detectors made of different material for thermal analyses in the SWIR and MWIR. Whether MCT or InSb detector, both options support snapshot mode. Recording and storing images with frequencies up to 706Hz you can analyze even fast processes. In addition, the ImageIR® 4300 comes with an impressive thermal resolution up to 0.02K (20mK). In sum this camera series provides a potential that qualifies for usage for a broad range of applications in the fields of industry and science. The robust light-metal housing of the instruments matches this claim. With the combination of the modular designed camera concept, the internal trigger interface, most diverse thermographic software and high-quality lenses users benefit from a high level of flexibility allowing to adapt the cameras to almost every measurement and testing task.

The entry door to spectral thermography

  • Motorized remotely controlled filter wheel for spectral thermography includable
  • Separable filter and aperture wheels can allow for highest flexibility
  • High thermal resolution for precision measurements
  • Modular design for application specific configuration and successive adaption to increasing needs

Description:

Which qualities characteristic for the high-end camera series ImageIR® are, shows already the entry-level model ImageIR® 4300. Equipped with a cooled focal plane array photon detector with (320×256) IR pixels this camera enables users to choose between detectors made of different material for thermal analyses in the SWIR and MWIR. Whether MCT or InSb detector, both options support snapshot mode. Recording and storing images with frequencies up to 706Hz you can analyze even fast processes. In addition, the ImageIR® 4300 comes with an impressive thermal resolution up to 0.02K (20mK). In sum this camera series provides a potential that qualifies for usage for a broad range of applications in the fields of industry and science.

The robust light-metal housing of the instruments matches this claim. With the combination of the modular designed camera concept, the internal trigger interface, most diverse thermographic software and high-quality lenses users benefit from a high level of flexibility allowing to adapt the cameras to almost every measurement and testing task.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR® 4300
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 300 C (-40 to 572 F)
Spectral Range 2 to 5.5 microns (2 to 5.5 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Camera - VarioCAM® HDx head Lock-in - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range -40 to 1700 C (-40 to 3092 F)
View Details
New Generation SWIR Infrared Cameras - ImageIR®8100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details